Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6570C large format media

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6570C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6570C
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412013146
Category
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 131264
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 20 Oct 2017 09:03:00
The date of the most recent change of this product data-sheet in Icecat.
HP Heavyweight Coated Paper (0,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP C6570C large format media :
The short editorial description of HP C6570C large format media

HP Heavyweight Coated Paper, 1372 mm x 30.5 m (54 in x 100 ft), 130 g/m2
More>>>

HP C6570C large format media:
The official marketing text of HP C6570C large format media as supplied by the manufacturer
- HP printers, Original HP ink supplies, and Original HP printing materials are designed to work together as a system to ensure uncompromising image quality, consistency, performance, durability, and value—every time.
- Print it, mount it, laminate it, post it.
- Create durable, long-term applications and color-accurate everyday prints, working comps and design proofs with this economical paper.
- HP Heavyweight Coated Paper can be printed with dye or UV inks for the broadest application possibilities and printing flexibility.
Short summary description HP C6570C large format media:
This short summary of the HP C6570C large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP C6570C, 30.5 m, 11.1 cm (4.37"), Matte, Germany, 0 min., 15 - 35 °C
Long summary description HP C6570C large format media :

HP C6570C. Maximum roll length: 30.5 m, Size: 11.1 cm (4.37"), Printing media gloss level: Matte. Drying time printing media: 0 min.. Dimensions (WxDxH): 110.99 x 107.95 x 1422.4 mm, Weight: 5.9 kg, Package dimensions (WxDxH): 1422.4 x 110.99 x 107.95 mm. Quantity per pallet: 99 pc(s), Printing material opacity: 96%, Core diameter: 5.08 cm

This is an auto-generated long summary of HP C6570C large format media based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Maximum roll length
30.5 m
Size
Physical dimension.
11.1 cm (4.37")
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
130
Printing media gloss level
Matte
Country of origin
Country where the device is made.
Germany
Performance
Drying time printing media
0 min.
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110.99 x 107.95 x 1422.4 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.9 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1422.4 x 110.99 x 107.95 mm
Package weight
Weight of the packaged product.
5.9 kg
Weight & dimensions
Pallet weight
671.3 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1257.3 x 1016 x 1625.6 mm
Package dimensions (W x D x H)
1422.4 x 111 x 108 mm (56 x 4.37 x 4.25")
Package weight (imperial)
13
Pallet dimensions (W x D x H) (imperial)
1016 x 1257.3 x 1625.6 mm (40 x 49.5 x 64")
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
99 pc(s)
Printing material opacity
Ability of the media to block light transmission through the media
96%
Core diameter
5.08 cm
Printing material brightness
Measurement of the amount of reflected light and test method
90%
Printing material lamination
Indicates a need for media lamination to provide waterfastness
thermal, pressure-sensitive laminate films
Printing material waterfastness
Lamination required
Printing material whiteness
Color measurement of media's surface and test method
144
Core size (imperial)
2
Quantity per box
Number of products per box.
1 pc(s)
Retail only
No
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
X