Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 5550 Color inkjet printer

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 5550 Color Inkjet Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6487C#358
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25033
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limitedbacked by hp customer care service and support
Long product name HP Deskjet 5550 Color inkjet printer :
The short editorial description of HP Deskjet 5550 Color inkjet printer

The HP Deskjet 5550: a stylish and unique printer that combines up to 4800-optimised dpi* colour printing or optional 6-ink colour printing** with high-speed printing and innovative features, including a print screen button and ink backup mode.
More>>>
HP Deskjet 5550 Color inkjet printer:
The official marketing text of HP Deskjet 5550 Color inkjet printer as supplied by the manufacturer

The HP Deskjet 5550 is a stylish and unique printer that combines high speed for everyday documents with impressive photo quality for your fondest memories. It delivers up to 17 pages of razor-sharp black text per minute and up to 12 pages per minute in brilliant colour. With resolution of up to 4800-optimised dpi* or optional 6-ink colour printing** your images will be vibrant and crystal clear. What's more, HP's specially developed photo papers and inks guarantee your photos last for years. Convenient and smart features include a time- and Money-saving print cancel button, ink back-up mode and a high-speed, high-quality "fast normal" setting. A paper-type sensor ensures perfect results on media of any type and size - including 10 x 15 cm photos on premium photo papers for traditional-looking borderless prints. The HP Deskjet 5550 meets all your printing needs and more - there are no limits to your creativity.

Short summary description HP Deskjet 5550 Color inkjet printer:
This short summary of the HP Deskjet 5550 Color inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 5550 Color Inkjet Printer

Long summary description HP Deskjet 5550 Color inkjet printer:
This is an auto-generated long summary of HP Deskjet 5550 Color inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet 5550 Color Inkjet Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Uk has collected 6 expert reviews for HP Deskjet 5550 Color inkjet printer and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Nl heeft 6 proffesionele recensies verzameld voor HP Deskjet 5550 Color Inkjet Printer inkjetprinter. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Fr a recueilli 6 avis d’experts pour HP Deskjet 5550 Color Inkjet Printer imprimante jets d'encres et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
De hat 6 Expertenmeinungen über HP Deskjet 5550 Color Inkjet Printer Tintenstrahldrucker eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Testseek ha raccolto 6 recensioni da parte di esperti per HP Deskjet 5550 Color Inkjet Printer stampante a getto d'inchiostro e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Es ha coleccionado 6 opiniones de expertos para HP Deskjet 5550 Color Inkjet Printer impresora de inyección de tinta y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Dk har samlet 6 ekspertanmeldelser for HP Deskjet 5550 Color Inkjet Printer blækprinter og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
Se har samlat in 6 experttester för HP Deskjet 5550 Color Inkjet Printer bläckstråleskrivare och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
74%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:26
74%
Source Review comments Score
webuser.co.uk
Updated:
2017-03-01 08:07:26
more...
0%
Accelenation.com
Updated:
2017-03-01 08:07:26
Hi What hp Says Go visit: www.hp.comFor more detailed technical specifications please read the following pdf document: www.hp-expo.comSo that’s what hp has to say — now it’s my turn. In The Box This contains the printer (thats lucky), a...
0%
hardwarecentral.com
Updated:
2017-03-01 08:07:26
The first thing to say about the DeskJets 4,800 by 1,200 mode is that its only available when printing high-resolution photos (source images of at least 1,200 dpi) on photo paper; for other jobs and paper types, the HP is a 1,200 by 1,200 dpi printer...
0%
smartson.se
Updated:
2017-03-01 08:07:26
En skrivare som producerar utmärkta färgfoton upp till A4 utan att vara speciellt dyr. Håll dock ett öga på driftkostnader för inköp av bläckpatroner, vilket kan bli dyrt. Bra betyg i övrigt.
0%
svethardware.cz
Updated:
2017-03-01 08:07:25
Hewlett-Packard DeskJet 5550 je špičková inkoustová tiskárna pro domácí použití. V našem redakčním testu získala ocenění Trefa za výbavu a kvalitu tisku. Podívejme se podobně co vše dokáže...
Bottom line Tiskárnu Hewlett-Packard Deskjet 5550 považuji za dobrou investici. Pominu-li fakt, že v nabídce společnosti HP jsou minimálně tři levnější tiskárny , pak model 5550 podporuje sběrnici USB 2.0 a v dnešní době bych již tiskárnu s USB 1.1 nekupoval.Pozn.: Z...
0%
Show all
Customer service details