Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Blue Spot Color Print Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue Spot Color Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6170A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7613058005427
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47826
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 15 Nov 2019 13:57:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Blue Spot Color Print Cartridge Original :
The short editorial description of HP Blue Spot Color Print Cartridge Original

Blue Spot Color Print Cartridge
More>>>
HP Blue Spot Color Print Cartridge Original:
The official marketing text of HP Blue Spot Color Print Cartridge Original as supplied by the manufacturer

Features
HP designed the C6168A (red), C6169A (green), C6170A (blue), and C6173A (yellow) Spot Color print cartridges for industrial printing applications that require spot colors to enhance their operations.

HP's Spot Color ink and thermal inkjet technology make color printing quick, easy, and as affordable as monochrome printing because it relies on easily replaceable ink cartridges rather than ink drums and plates. These print cartridges are designed to print 600 dots per inch in applications where high-quality output on porous media is required.

Integrated Driver Head (IDH) technology coordinates individual nozzles through a multiplexing scheme that fires all 300 nozzles through 52 interconnect pads. HP Spot Color print cartridges can be snapped in and out for easy replacement. These cartridges have a thermal sense resistor, which measures temperature, and enables thermal management and burnout protection for the print head.

Short summary description HP Blue Spot Color Print Cartridge Original:
This short summary of the HP Blue Spot Color Print Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP Blue Spot Color Print Cartridge, Original, Pigment-based ink, Blue, HP, 10 - 80%, 10 - 40 °C

Long summary description HP Blue Spot Color Print Cartridge Original:
This is an auto-generated long summary of HP Blue Spot Color Print Cartridge Original based on the first three specs of the first five spec groups.

HP Blue Spot Color Print Cartridge. Type: Original, Ink type: Pigment-based ink, Printing colours: Blue

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Blue
Brand compatibility *
What other brands this brand can be used with.
HP
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 6 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X