location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 1055cm Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 1055cm Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6075A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:29:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2009
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet 1055cm Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP Jetexpress technology featuring HP 80 ink supplies combines smart printing with wide printheads for fast, high-quality, unattended printing.
  • - The HP Designjet 1000 plus series printers print a D-size engineering drawing in 45 seconds. They combine fast, production speed printing with powerful processing and communication for quick turnaround and high-volume capacity.
  • - The HP Designjet 1000 plus series printers create crisp, sharp lines and text at up to 1200 dpi. They quickly print high-quality, professional images that can make the difference between losing and attracting business.
  • - Long-life, self-cleaning printheads and high-capacity ink cartridges, plus job management capabilities such as queuing, nesting, and multiple copies minimize user intervention for efficient, unattended printing.
  • - Long, 300-foot input rolls and integrated multi-roll feeder and take-up reel options provide maximum media flexibility and support for longer print runs.
  • - Choose from a variety of HP premium printing materials for uncompromising print quality and consistency or basic printing materials for quality results at a lower price.
Warranty: One year warranty includes next-business-day, on-site support and service for your printer by HP trained technicians, as well as Web, telephone, and e-mail support. Supportpacks are also available to provide same day, on-site service. They should be purchased with your HP Designjet printer, at latest 90 days after purchase (180 days in Europe and North America). HP Supportpacks extend your warranty or enhance the service level to meet your personal service and support requirements.
Long product name HP DesignJet 1055cm Printer :
The long product name of HP DesignJet 1055cm Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 1055cm Printer
More>>>
HP DesignJet 1055cm Printer:
The official description of HP DesignJet 1055cm Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Designjet 1000 plus network-ready printers offer a complete large-format media handling and productivity solution delivering HP’s best line quality at top speed. They generate high-quality output for CAD/GIS departments and reprographics firms.

Short summary description HP DesignJet 1055cm Printer:
This short summary of the HP DesignJet 1055cm Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 1055cm Printer

Long summary description HP DesignJet 1055cm Printer:
This is an auto-generated long summary of HP DesignJet 1055cm Printer based on the first three specs of the first five spec groups.

HP DesignJet 1055cm Printer

Production printing

The HP Designjet 1000 Plus series has up to 1200 dpi resolution for precise, crisp lines.
Printing resolution of 600 dpi in color and up to addressable 1200 dpi for monochrome.
Printing resolution of 600 dpi in color and up to addressable 1200 dpi for monochrome.

Top quality

Fast printheads with Jetexpress technology and up to 350 cc ink cartridges.
Network-ready with built-in HP Jetdirect EIO network card for Fast Ethernet 10/100Base-TX.
High-quality color renders and maps.

Seamless integration

HP combines smart printing with wide printheads for fast, high-quality, unattended printing.
HP 80 long-life printhead with proprietary Jetexpress technology for very fast, unattended printing.