Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6059A photo paper Gloss A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6059A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6059A
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23810
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:52:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C6059A photo paper Gloss A3 :
The short editorial description of HP C6059A photo paper Gloss A3

HP premium photo paper glossy 240 g/m², A3, 20 sheet
More>>>
HP C6059A photo paper Gloss A3:
The official marketing text of HP C6059A photo paper Gloss A3 as supplied by the manufacturer

HP's premium 297 x 420 mm photo paper with a glossy finish that looks like a traditional photograph. It produces brilliant colours and realistic skin tones on coated photo-based paper. Print enlargements for less than traditional photo finishing. Ideal for photo posters, advertising materials, graphics, print proofs and other marketing, design and business applications.

Short summary description HP C6059A photo paper Gloss A3:
This short summary of the HP C6059A photo paper Gloss A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6059A, Gloss, 240 g/m², A3, 20 sheets

Long summary description HP C6059A photo paper Gloss A3:
This is an auto-generated long summary of HP C6059A photo paper Gloss A3 based on the first three specs of the first five spec groups.

HP C6059A. Finish type: Gloss, Media weight: 240 g/m², Paper size: A3

Features
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Gloss
Media weight *
The weight of the media used with this product.
240 g/m²
Features
Paper size
The size of the paper e.g. A4, A3.
A3
Sheets per pack
The number of sheets of paper etc. in each pack.
20 sheets
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X