location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 2570p Notebook PC C5A41EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5A41EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758298732 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Feb 2014
Product end of life date
Bullet Points HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-3230M 2.6 GHz
  • - 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3G
  • - Lithium-Ion (Li-Ion) 55 Wh 9.15 h 65 W
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver :
The long product name of HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3230M Processor (3M Cache, up to 3.20 GHz), Intel QM77, 4GB DDR3 1600MHz, 500GB SATA HDD, 12.5" HD LED 1366 x 768, DVD Super Multi DL, Gigabit LAN, WLAN, Bluetooth, 3G, WebCam, Windows 7 Professional 64-bit / Windows 8 Pro
More>>>
HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official description of HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lighten Your Workload. Optimized for Windows 8 Pro, this ultra-portable notebook turns heads with its petite size and business rugged design. Get to work with a standard voltage processor, wireless connectivity and an optical drive.

Features
- Windows 8 Pro or other operating systems available

Ultraportable and polished
- Starting at 3.60 lb (1.63 kg), this ultraportable notebook blends modern design and precision engineering. Slip this beautiful, light-weight laptop into your carry-on and you’re ready for business on the go.
- See crisp images on the 12.5-inch diagonal HD display without adding cumbersome size to the notebook.
- Its business rugged design protects your laptop against the bumps common with mobile use so your laptop looks as good as you do.

Powered for business
- Tackle daunting tasks with the powerful processing capabilities from the latest Intel® technology. This notebook offers a standard voltage processor so you don't trade power for its petite size.
- Whether you're across the street or around the globe, HP's extensive wireless technologies have you covered. With optional WiFi and optional integrated HP Mobile Broadband featuring 3G and 4G LTE, you can conveniently access the internet, corporate networks, email and mission-critical information in more places around the world.
- Enhance presentations, reports and more with impressive visuals, using UMA graphics.

No compromises
- This premier notebook combines small size with uncompromised performance so professionals stay a step ahead.
- Gain the convenience of an integrated optical drive for additional storage and easy access to data.
- Engage in video conferences, web-based trainings or streaming videos with smooth audio quality that’ll surprise you coming from a notebook. SRS Premium Sound PRO also allows you to share crisp, powerful sound directly from your notebook. Forget the extra speakers during your presentations.

Short summary description HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2570p Notebook PC C5A41EA, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 2570p Notebook PC C5A41EA Intel® Core™ i5 i5-3230M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 2570p Notebook PC C5A41EA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Pixel pitch
0.2025 x 0.2025 mm
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3230M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS Premium Sound PRO
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
3G standards
HSPA+
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Optional operating system supplied
Windows 8 Pro
Drivers included
Yes
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0WX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72056
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Battery life (max)
9.15 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.24 - 3048 m
Non-operating altitude
-15.24 - 12192 m
Operating shock
40 G
Non-operating shock
200 G
Operating vibration
0.75 G
Non-operating vibration
1.5 G
Certificates
Certification
UL, CSA, FCC, ICES, CCC, VCCI, KC, BSMI, CE, BNCI, BELUS, CIT, GOST, ICCP, SABS, UKRSERTCOMPUTER
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
305 mm
Depth
209 mm
Height
27 mm
Weight *
1.63 kg
Features
Images Type Map
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Disc types supported
CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 20:43:13
Uk has collected 12 expert reviews for HP EliteBook 2570p Notebook PC C5A41EA Laptop 31.8 cm (12.5") HD Intel® Core™ i5 i5-3230M 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
slashgear.com
Updated:
2013-05-12 20:43:11
Upon first glance, you might think that the EliteBook 2570p came straight out of 2002, and while first opening it up to get a look at it, I thought I had mysteriously jumped through a time warp that took me back ten years and didn’t even know it. Howev...
Bottom line In the end, the EliteBook 2570p is a sturdy, well-built laptop that screams professionalism, and can prove itself out in the field. The Core i5 keeps the laptop humming along nicely, and while the integrated graphics aren’t anything too special, they...
0%
gadling.com
Updated:
2013-05-12 20:43:12
Over the past few years the trend in laptops has been to get thinner and lighter, often at the expense of power and features. The result has been a host of ultra-portable notebook computers that are sleek and stylish but don't necessarily meet the need...
0%
computershopper.com
Updated:
2013-05-16 02:33:28
& Design Ultrabooks with Windows 8 may be the new hotness from Intel and Microsoft, but many businesses say "No thanks" to both. Some companies want Smart Card security, ExpressCard expandability, or the optical drive that most ultrabooks lack. Others...
Good Highly expandable, Flexible battery options, Great typing feel, Mobile broadband add-on...
Bad Mediocre display quality, Small touch pad and wonky keyboard layout, Pricey in BTO configurations...
Bottom line HP's EliteBook 2570p is a solid ultraportable for business professionals, offering decent battery life and flexible expansion. However, its lackluster display quality may turn off some travelers...
60%
Laptopmag.com
Updated:
2013-09-22 10:16:51
HP's Elitebook line of enterprise-friendly notebooks has long offered business users a strong combination of power, durability and flexibility. The 12.5-inch EliteBook 2570p continues this tradition with solid performance, a MILSPEC-tested chassis, HP's p...
Good Long battery life with extended battery, Durable design, Wide viewing angles, Strong overall performance...
Bad Relatively heavy, Small touchpad...
Bottom line The HP EliteBook 2570p combines long battery life with a rock-solid design and smart software, making it a compelling business ultraportable...
70%
notebookreview.com
Updated:
2014-02-05 01:35:08
The modern world of business PCs has been shaken up over the last year as Ultrabooks and convertible notebook hybrid tablets have flooded the market. But what if you're just looking for a powerful-yet-portable business laptop? The HP EliteBook 2570p might...
Good Extremely durable, Nice keyboard, Excellent battery life, Great speakers...
Bad Thick and heavy compared to Ultrabooks, Small touchpad, Good, but not great performance...
Bottom line As we said at the beginning of our review, the HP EliteBook 2570p isn't the newest or sexiest Windows PC, but it is an extremely appealing notebook for enterprise businesses with a large mobile workforce.The durability, serviceability and expandability of...
80%
geardiary.com
Updated:
2014-02-05 01:35:08
Over the last couple of years I have reviewed the Hewlett-Packard (HP) Elitebook 8440w and 2540p, declaring them each as a laptop that I would love to be able to keep and use in my daily life, and as the two of the best business laptops I'd ever used. Wel...
Good Great looks for a business machine, excellent general performance, solid graphics performance, excellent balance of features...
Bad While the light is a nice addition, by now all of their products should have shifted to lighted keyboards...
Bottom line I had said that my major complaint about the Elitebook 8440w was that I had to return it … but as of now I would gladly trade the 8440w for the 2570p due to portability and performance! For me the 2570p represents a great evolutionary moment in business...
0%