location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bright White Inkjet Paper-250 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5977B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0025184142490 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 07:28:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Engineered to produce bolder, brighter, more intensive colours.
  • - Special surface enhancements "fix" colour inks onto the sheet for superior colour imaging, with a smooth, silky finish.
  • - Astonishingly bright for sharp image contrast and bright, true colours.
  • - HP quality in every sheet—HP's rigorous qualification and testing processes ensure high reliability.
Long product name HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm :
The long product name of HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bright White Inkjet Paper-250 sht/A4/210 x 297 mm
More>>>
HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm:
The official description of HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All colour Inkjet printers.

Engineered to produce superior, smear-resistant color images that reflect your best efforts

Short summary description HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm:
This short summary of the HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm, Inkjet printing, A4 (210x297 mm), Matte, 250 sheets, 90 g/m², White

Long summary description HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Bright White Inkjet Paper-250 sht/A4/210 x 297 mm. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matte. Width: 210 mm, Depth: 297 mm, Height: 30 mm. Master (outer) case gross weight: 14 g, Products per master (outer) case: 10 pc(s). Quantity per pack: 1 pc(s)

Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
250 sheets
Product colour
White
Media weight *
90 g/m²
HP segment
Business
Weight & dimensions
Width
210 mm
Depth
297 mm
Height
30 mm
Package width
210 mm
Package depth
297 mm
Package height
30 mm
Weight & dimensions
Package weight
1.4 kg
Technical details
Master (outer) case gross weight (imperial)
14 kg (30.9 lbs)
Larger master (outer) case gross weight
14 g
Products per larger master (outer) case
10 pc(s)
Logistics data
Master (outer) case gross weight
14 g
Products per master (outer) case
10 pc(s)
Other features
Quantity per pack
1 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)