This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C5718A DDS-4 Data Cartridge Blank data tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5718A DDS-4 Data Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5718A#*PUK
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 13:00:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: 2X
Long product name HP C5718A DDS-4 Data Cartridge Blank data tape :
The short editorial description of HP C5718A DDS-4 Data Cartridge Blank data tape

DATA CARTRIDGE DDS-4 40GB 150M
More>>>
Short summary description HP C5718A DDS-4 Data Cartridge Blank data tape:
This short summary of the HP C5718A DDS-4 Data Cartridge Blank data tape data-sheet is auto-generated and uses the product title and the first six key specs.

HP C5718A DDS-4 Data Cartridge, Blank data tape, Black, 20 - 80%, 5 - 45 °C, 20 - 80%, 5.41 cm (2.13")

Long summary description HP C5718A DDS-4 Data Cartridge Blank data tape:
This is an auto-generated long summary of HP C5718A DDS-4 Data Cartridge Blank data tape based on the first three specs of the first five spec groups.

HP C5718A DDS-4 Data Cartridge. Product type: Blank data tape, Product colour: Black. Size (imperial): 5.41 cm (2.13"), Tape length: 154.5 m, Tape thickness: 5.6 µm. Products per pallet: 7200 pc(s), Master (outer) cases per pallet: 100 pc(s). Dimensions (WxDxH): 80 x 59 x 15 mm, Quantity per box: 10 pc(s), Maximum media width: 3.81 mm

Performance
Product type *
Blank data tape
Product colour
Black
Operational conditions
Operating temperature (T-T)
26
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 45 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Size (imperial)
5.41 cm (2.13")
Tape length
154.5 m
Tape thickness
5.6 µm
Weight
40 g
Logistics data
Products per pallet
7200 pc(s)
Logistics data
Master (outer) cases per pallet
100 pc(s)
Other features
Case or master carton weight
0.5 kg
Case or master carton quantity
100 pc(s)
Pallet dimensions (W x D x H)
1200 x 1270 x 1000 mm
Dimensions (WxDxH)
80 x 59 x 15 mm
Quantity per box
10 pc(s)
Maximum media width
3.81 mm
Operating temperature (T-T)
79
Recording technology
DDS-4
Tape width
4 mm
Basefilm
Metal Particle
Weight (imperial)
0.367 kg (0.81 lbs)
UNSPSC-code
43202002
HDD speed
5400 RPM
Pallet gross weight
383 kg