location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5075A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780756953 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:59:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 3 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original :
The long product name of HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

83 3-pack 680-ml Yellow UV Cartridges
More>>>
HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original:
The official description of HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High-volume large format supplies users (e. g. retail) who are working with HP Designjet 5000/5500 UV inkjet printing systems. - Professional print service providers (graphic art service bureaus, photo labs, exhibit builders, reproduction houses, sign shops and screen printers), quick printers and copy shops, in-house graphics professionals (advertising agencies, design studios and corporate design departments).

Short summary description HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original:
This short summary of the HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges, Yellow, Pigment-based ink, 680 ml, 3 pc(s), Multi pack

Long summary description HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original:
This is an auto-generated long summary of HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges ink cartridge 3 pc(s) Original based on the first three specs of the first five spec groups.

HP 83 3-pack 680-ml Yellow DesignJet UV Ink Cartridges. Colour ink type: Pigment-based ink, Supply type: Multi pack, Colour ink volume: 680 ml, Printing colours: Yellow, Quantity per pack: 3 pc(s)

Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)