Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 84 Black DesignJet Printhead

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
84 Black DesignJet Printhead
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5019A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184651601 show
Category
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
print heads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 286300
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 04 Nov 2017 04:25:44
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration Thermal Inkjet Cartridges for HP InkJet Printers (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP TIJ 2.5 Industrial Inks selection guide A4 (0,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.standard statement: Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. Thisdoes not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
Long product name HP 84 Black DesignJet Printhead :
The short editorial description of HP 84 Black DesignJet Printhead

HP 84 Black Printhead
More>>>

HP 84 Black DesignJet Printhead:
The official marketing text of HP 84 Black DesignJet Printhead as supplied by the manufacturer
- Up to 2,400 dpi and small four-picoliter ink drop sizes combine with HP color layering technology to create high-resolution details for superior image quality.
- Wider print swath and 304 nozzles per printhead minimize wait time.
- Economical modular supplies mean an attractive cost per page.
Short summary description HP 84 Black DesignJet Printhead:
This short summary of the HP 84 Black DesignJet Printhead data-sheet is auto-generated and uses the product title and the first six key specs.
HP 84 Black DesignJet Printhead, HP Designjet 10ps, 20ps, 50ps, 30, 90, 120, 130, Inkjet, Black, 5 - 40 °C, -40 - 60 °C, 48 g
Long summary description HP 84 Black DesignJet Printhead :

HP 84 Black DesignJet Printhead. Compatible products: HP Designjet 10ps, 20ps, 50ps, 30, 90, 120, 130, Print technology: Inkjet, Printing colours: Black. Package weight: 48 g. OEM code: C5019A, Package dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm

This is an auto-generated long summary of HP 84 Black DesignJet Printhead based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compatible products *
Other products that can be used with this product.
HP Designjet 10ps, 20ps, 50ps, 30, 90, 120, 130
Print technology
Indicates the method used to print by this product.
Inkjet
Printing colours
The colours that can be produced by the printer.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Weight & dimensions
Package weight
Weight of the packaged product.
48 g
Other features
OEM code
C5019A
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109.98 x 25.91 x 148.08 mm
Ink drop
Ink drop size.
4 pl
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
Polska 2 distributor(s)
España 3 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
United States 1 distributor(s)
Australia 3 distributor(s)
Suomi 1 distributor(s)
X