location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Tri-color Ink Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5010DE#301
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:25:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

HP 14 Tri-color Ink Cartridge
More>>>
HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

Features
- Dye-based colours and pigmented blacks for prints that are clear and sharp on all media.
- Built-in smart features allow communication between ink cartridges, printheads and printer. Auto monitoring of ink usage. Alerts provided when ink cartridge is nearing empty.
- Fast drying time means greater smudge resistance and improved handling. Enhanced lightfastness so prints will last longer. Dye-based colours and pigmented blacks for prints that are clear and sharp on all media.

Short summary description HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14 Tri-color Ink Cartridge, Pigment-based ink, 1 pc(s)

Long summary description HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 14 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 14 Tri-color Ink Cartridge. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Storage temperature (T-T)
0 - 60 °C
Operating temperature (T-T)
15 - 35 °C