Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C5001A Black ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5001A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5001A
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 71324
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: on the ink cartridge is valid until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs first.on the printhead is valid until the end ofdate printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. Warranty on the ink cartridge is valid until the ink is depleted as indication by the printer, or the end of warranty date is reached, whichever occurs first. Warranty on the printhead is valid until the end of warranty date printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.
Long product name HP C5001A Black ink cartridge :
The short editorial description of HP C5001A Black ink cartridge

680ml, cyan
More>>>

HP C5001A Black ink cartridge:
The official marketing text of HP C5001A Black ink cartridge as supplied by the manufacturer
The HP 83 UV Value Packs contain an 83 UV Ink Cartridge and an 83 UV Printhead and Printhead Cleaner that make up a modular ink system that delivers fast, UV-resistant printing automatically.

Features
- HP 83 Ink Supplies are HP engineered and tested to work precisely with HP Designjet 5500/5000 series printers and compatible HP printing material to deliver the professional results you expect.
- The value pack bundle offers these system components at a price that is lower than purchasing them separately.
- Always clear and sharp.
Short summary description HP C5001A Black ink cartridge:
This short summary of the HP C5001A Black ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C5001A, Black, -40 - 60 °C
Long summary description HP C5001A Black ink cartridge :

HP C5001A. Printing colours: Black

This is an auto-generated long summary of HP C5001A Black ink cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Black
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
X