Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4995A Light magenta ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4995A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4995A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0025184252731 show
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 75710
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 21 Aug 2017 21:44:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C4995A Light magenta ink cartridge :
The short editorial description of HP C4995A Light magenta ink cartridge

HP 81 Value Pack 680-ml Light Magenta Dye Ink Cartridge and Printhead
More>>>

HP C4995A Light magenta ink cartridge:
The official marketing text of HP C4995A Light magenta ink cartridge as supplied by the manufacturer
Get a 680 ml ink cartridge, printhead and printhead cleaner—all at one great price.
- Designed for HP Designjet 5500, 5500ps, 5000 and 5000ps printers.
- A bundled 680 ml HP 81 Dye Ink Cartridge and HP 81 Dye Printhead and Printhead Cleaner—at one great price.
- Six dye-based ink colors produce superior photo quality with smooth color transitions and wide color gamuts.
- High-capacity 680 ml HP 81 Dye Ink Cartridges are ideal for overnight or unattended printing.
Short summary description HP C4995A Light magenta ink cartridge:
This short summary of the HP C4995A Light magenta ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4995A, Light magenta, HP Designjet 5500, 5500ps, 5000, 5000ps, Light magenta, Inkjet, -40 - 60 °C, 1.18 kg
Long summary description HP C4995A Light magenta ink cartridge :

HP C4995A. Printing colours: Light magenta, Compatible products: HP Designjet 5500, 5500ps, 5000, 5000ps, BCP bubble graphic colour: Light magenta. Package weight: 1.18 kg. Quantity per pallet: 360 pc(s), Pallet weight: 512.6 kg. Package dimensions (WxDxH): 114.3 x 88.9 x 320 mm

This is an auto-generated long summary of HP C4995A Light magenta ink cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Light magenta
Compatible products *
Other products that can be used with this product.
HP Designjet 5500, 5500ps, 5000, 5000ps
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Light magenta
Print technology
Indicates the method used to print by this product.
Inkjet
Print head swath
2.16 cm (0.85")
Print head nozzles
Number of nozzles to a print head.
512
Pallet size (EU)
1200 x 800 x 1277 mm
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Weight & dimensions
Package weight
Weight of the packaged product.
1.18 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
360 pc(s)
Pallet weight
512.6 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114.3 x 88.9 x 320 mm
Larger master carton dimensions (WxDxH)
340 x 147 x 485
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1277 mm
Country Distributor
Danmark 1 distributor(s)
United States 1 distributor(s)
X