Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 81 Original Cyan 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4991A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0025184252694 show
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73208
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 15 Nov 2019 15:10:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Ink cartridgeis valid until the genuine HP ink is depleted as indicated by the printer, or the end ofdate is reached, whichever occurs first. Printheadis valid until the end ofdate printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The cartridge is under warranty until the genuine HP ink is depleted or the end of warranty date has been reached, whichever occurs first. The printhead is under warranty until the end of warranty date has been reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.
Long product name HP 81 Original Cyan 1 pc(s) :
The short editorial description of HP 81 Original Cyan 1 pc(s)

HP 81 Value Pack 680-ml Cyan Dye Ink Cartridge and Printhead
More>>>
HP 81 Original Cyan 1 pc(s):
The official marketing text of HP 81 Original Cyan 1 pc(s) as supplied by the manufacturer

The HP 81 Dye Value Packs include ink cartridge, printhead, and printhead cleaner in one box, to provide production printing customers with added cost savings and convenience.

Features
- HP 81 Dye-based inks are formulated to deliver the most brilliant, photo-realistic images, and vivid, full-colour graphics.
- HP Photoret III Precision Technology Multiple drops of ink are layered in a single dot to create smooth colour transitions and more directly printable colours. Precise dot placement ensures line drawings that are always clear and sharp.The one-inch wide printheads with 512 nozzles per printhead lay down a wider ink swath compared with 240 nozzles in the HP Designjet CP series ink systems

Short summary description HP 81 Original Cyan 1 pc(s):
This short summary of the HP 81 Original Cyan 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 81, Original, Cyan, 1 pc(s), -40 - 60 °C, 320 mm, 88.9 mm

Long summary description HP 81 Original Cyan 1 pc(s):
This is an auto-generated long summary of HP 81 Original Cyan 1 pc(s) based on the first three specs of the first five spec groups.

HP 81. Type: Original, Printing colours: Cyan, Quantity per pack: 1 pc(s). Package width: 320 mm, Package depth: 88.9 mm, Package height: 114.3 mm

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Multipack *
The packaged item contains two or more products sold as a unit.
No
Quantity per pack *
1 pc(s)
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
320 mm
Package depth
The distance from the front to the back of the packaging.
88.9 mm
Package height
The distance from the top to the bottom of the packaging.
114.3 mm
Package weight
Weight of the packaged product.
1.18 kg
Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Customer service details
X