Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 83 680-ml Yellow DesignJet UV Ink Cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83 680-ml Yellow DesignJet UV Ink Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4943A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0025184252779 show
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 221893
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 14 Nov 2017 09:23:29
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration Thermal Inkjet Cartridges for HP InkJet Printers (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP TIJ 2.5 Industrial Inks selection guide A4 (0,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs firststandard statement:is valid until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs first.
Long product name HP 83 680-ml Yellow DesignJet UV Ink Cartridge :
The short editorial description of HP 83 680-ml Yellow DesignJet UV Ink Cartridge

680-ml Yellow UV Ink Cartridge
More>>>

HP 83 680-ml Yellow DesignJet UV Ink Cartridge:
The official marketing text of HP 83 680-ml Yellow DesignJet UV Ink Cartridge as supplied by the manufacturer
- Six UV-resistant ink colours and HP's Jetexpress technology combine to help bring durability, unrivalled print speeds, and ultimate photo quality to production printing.
- Unrivalled print speeds. Get fast, no-compromise inkjet printing with HP 83 UV Ink Cartridges.
- Get fast, no-compromise UV-resistant inkjet printing with HP 83 UV Printheads and HP's Jetexpress technology.
- Always clear and sharp. HP 83 UV Ink Supplies, HP Designjet 5500/5000 series printers and HP printing materials are engineered and tested together to ensure uncompromising print quality, performance and reliability.
Short summary description HP 83 680-ml Yellow DesignJet UV Ink Cartridge:
This short summary of the HP 83 680-ml Yellow DesignJet UV Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 83 680-ml Yellow DesignJet UV Ink Cartridge, Yellow, HP Designjet 5000/5500, Inkjet, -40 - 60 °C, 5 - 40 °C, 950 g
Long summary description HP 83 680-ml Yellow DesignJet UV Ink Cartridge :

HP 83 680-ml Yellow DesignJet UV Ink Cartridge. Printing colours: Yellow, Compatible products: HP Designjet 5000/5500, Print technology: Inkjet. Package weight: 950 g. Package dimensions (WxDxH): 320 x 56 x 114 mm

This is an auto-generated long summary of HP 83 680-ml Yellow DesignJet UV Ink Cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Yellow
Compatible products *
Other products that can be used with this product.
HP Designjet 5000/5500
Quantity
The number of products there are.
1
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Package weight
Weight of the packaged product.
950 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
320 x 56 x 114 mm
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
Polska 2 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Suomi 1 distributor(s)
X