HP logo

HP C4923A print head

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57205
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Apr 2013
Short summary description HP C4923A print head:

HP C4923A, HP cp1160, HP 610, HP Officejet D125, D135, D145, D155, Yellow, 109.98 x 25.91 x 148.08 mm, 50 g, 4 pl

Long summary description HP C4923A print head:

HP C4923A. Compatibility: HP cp1160, HP 610, HP Officejet D125, D135, D145, D155, Printing colours: Yellow. Package dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm, Package weight: 50 g. Ink drop: 4 pl

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.