Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80 175-ml Cyan DesignJet Ink Cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 175-ml Cyan DesignJet Ink Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4872A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698629123 show
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 277974
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 20 Dec 2017 11:49:45
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration Thermal Inkjet Cartridges for HP InkJet Printers (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP TIJ 2.5 Industrial Inks selection guide A4 (0,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs firststandard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP 80 175-ml Cyan DesignJet Ink Cartridge :
The short editorial description of HP 80 175-ml Cyan DesignJet Ink Cartridge

HP 80 175-ml Cyan Ink Cartridge
More>>>

HP 80 175-ml Cyan DesignJet Ink Cartridge:
The official marketing text of HP 80 175-ml Cyan DesignJet Ink Cartridge as supplied by the manufacturer
- Designed for HP Designjet 1000 series printers.
- Formulated to provide professional results that are always clear, always sharp.
- HP-engineered to work as a modular ink system with HP 80 Printheads and Printhead Cleaners.
- Perfect choice for users who produce precise black-and-color line drawings or high-quality color renderings, maps and graphics.
Short summary description HP 80 175-ml Cyan DesignJet Ink Cartridge:
This short summary of the HP 80 175-ml Cyan DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 80 175-ml Cyan DesignJet Ink Cartridge, HP, C4872A, Cyan, HP Designjet 1000, 175 ml, -40 - 60 °C
Long summary description HP 80 175-ml Cyan DesignJet Ink Cartridge :

HP 80 175-ml Cyan DesignJet Ink Cartridge. Brand compatibility: HP, OEM code: C4872A, Printing colours: Cyan. Package width: 114 mm, Package depth: 56 mm, Package height: 226 mm

This is an auto-generated long summary of HP 80 175-ml Cyan DesignJet Ink Cartridge based on the first three specs of the first five spec groups.
Features
Brand compatibility *
What other brands this brand can be used with.
HP
OEM code *
C4872A
Printing colours *
The colours that can be produced by the printer.
Cyan
Compatibility *
The other products, software and hardware this product can be used with.
HP Designjet 1000
Colour ink cartridges quantity
1
Colour ink volume
175 ml
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
114 mm
Package depth
The distance from the front to the back of the packaging.
56 mm
Package height
The distance from the top to the bottom of the packaging.
226 mm
Package weight
Weight of the packaged product.
450 g
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
United States 1 distributor(s)
Australia 5 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
X