location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4844A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886980205440 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 677131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:49:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Nov 2022
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 10 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 10 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 10 Ink Cartridges designed specifically for your HP printer.
  • - 1 Black (~2,200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Save valuable time and realize ongoing savings with the individually replaceable HP 10 Black Ink Cartridge. Designed with the printer to produce consistent, professional results, this cartridge offers an excellent value for high-volume printing.
  • - Ideal for business professionals who require high-quality colour and fast, easy, reliable printing solutions, combined with manageability and low cost of operation.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 10 Black Original Ink Cartridge :
The long product name of HP 10 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 Black Original Ink Cartridge
More>>>
HP 10 Black Original Ink Cartridge:
The official description of HP 10 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for business professionals who require high-quality colour and fast, easy, reliable printing solutions, combined with manageability and low cost of operation.
Get sharp black text and consistently outstanding print quality. The proprietary, pigment-based ink formulation in the HP 10 Black Ink Cartridge makes professional results easy and reliable, providing an excellent value.

Short summary description HP 10 Black Original Ink Cartridge:
This short summary of the HP 10 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s), 2200 pages

Long summary description HP 10 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 10 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 10 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 2200 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800 HP DesignJet 100plus, 500, 800, 800ps, 820 HP OfficeJet 9110, 9120, 9130 HP OfficeJet Pro K850
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
2200 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4844A
Country of origin
Singapore
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
125 mm
Depth
39 mm
Height
143 mm
Weight
64 g
Packaging data
Package width
125 mm
Package depth
39 mm
Package height
143 mm
Packaging data
Package weight
150 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 2306 mm
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
2.31 m
Products per pallet
3600 pc(s)
Master (outer) cases per pallet
90 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
623 g
Master (outer) case width
510 mm
Master (outer) case length
211 mm
Master (outer) case height
219 mm
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
6.7 g
Stacking number for pallet
1 pc(s)
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
6.7 g
Master (outer) case gross weight (imperial)
6.7 kg (14.8 lbs)
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)