Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4800A print head

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4800A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4800A
Category
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
print heads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 118477
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 12 Oct 2017 16:09:10
The date of the most recent change of this product data-sheet in Icecat.
HP No. 10 Ink Supplies (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP C4800A print head :
The short editorial description of HP C4800A print head

HP 10 Black Printhead
More>>>

HP C4800A print head:
The official marketing text of HP C4800A print head as supplied by the manufacturer
- HP 10 Long-Life Printheads are part of the HP Modular Ink Delivery System. One black and three colour printheads each having 304 nozzles produce smaller drops, placed with more accuracy while increasing speed two-fold over HP Deskjet printers.
- Easily maintained: simply replace worn out printheads for uninterrupted clear, sharp output without expensive repair service or printer downtime.
- Designed to provide exceptionally refined print quality using ultra-small ink drop technology and high-speed printing.
- Built to last: The HP 10 Black Printhead will print a minimum of 12,000 pages – you can rest assured to get the most out of this printhead.
Short summary description HP C4800A print head:
This short summary of the HP C4800A print head data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4800A, HP 2000C & 2500C Professional, HP Designjet Colorpro GA & Colorpro CAD, Black, 5 - 40 °C, -40 - 60 °C, 47 g, 109.98 x 25.91 x 148.08 mm
Long summary description HP C4800A print head :

HP C4800A. Compatible products: HP 2000C & 2500C Professional, HP Designjet Colorpro GA & Colorpro CAD, Printing colours: Black. Package weight: 47 g. Package dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm

This is an auto-generated long summary of HP C4800A print head based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compatible products *
Other products that can be used with this product.
HP 2000C & 2500C Professional, HP Designjet Colorpro GA & Colorpro CAD
Printing colours
The colours that can be produced by the printer.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Weight & dimensions
Package weight
Weight of the packaged product.
47 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109.98 x 25.91 x 148.08 mm
Ink drop
Ink drop size.
35 pl
Country Distributor
Chile 1 distributor(s)
Perú 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X