location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet C4198A 220V Kit fuser 100000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet C4198A 220V Fuser Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4198A-RFB
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Color LaserJet C4198A 220V Kit fuser 100000 pages :
The long product name of HP Color LaserJet C4198A 220V Kit fuser 100000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet C4198A 220V Fuser Kit, Refurbished
More>>>
HP Color LaserJet C4198A 220V Kit fuser 100000 pages:
The official description of HP Color LaserJet C4198A 220V Kit fuser 100000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Color LaserJet 4500/4550 Printing Supplies provide consistent vibrant colours and clear, sharp black text and lines with a specifically formulated, microfine toner which is chemically grown for uniform particles and consistent colour.

HP Color LaserJet 4500/4550 Printing Supplies ensure maximum printer uptime. HP Cartridge, toner and printing process components are precisely matched to guarantee consistently reliable performance.

HP Color LaserJet 4500/4550 Printing Supplies provide a low total cost of ownership. The high-yield print cartridge provides an exceptionally low cost-per-page for both full colour and black and white documents.

Short summary description HP Color LaserJet C4198A 220V Kit fuser 100000 pages:
This short summary of the HP Color LaserJet C4198A 220V Kit fuser 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet C4198A 220V Fuser Kit, Laser, 100000 pages, Color LaserJet 4500/4550, 15 - 30 °C, -20 - 40 °C, 10 - 90%

Long summary description HP Color LaserJet C4198A 220V Kit fuser 100000 pages:
This is an auto-generated long summary of HP Color LaserJet C4198A 220V Kit fuser 100000 pages based on the first three specs of the first five spec groups.

HP Color LaserJet C4198A 220V Fuser Kit. Print technology: Laser, Page yield: 100000 pages, Compatibility: Color LaserJet 4500/4550. Package weight: 3.7 kg, Package dimensions (WxDxH): 483 x 264 x 270 mm

Features
Print technology
Laser
Page yield
100000 pages
Compatibility
Color LaserJet 4500/4550
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package weight
3.7 kg
Package dimensions (WxDxH)
483 x 264 x 270 mm
Technical details
AC input voltage
220 V
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)