Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4192A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4192A
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 183078
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 20 Oct 2017 09:02:49
The date of the most recent change of this product data-sheet in Icecat.
hp color LaserJet 4550 printer supplies (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge :
The short editorial description of HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge

Color LaserJet Cyan Print Cartridge
More>>>

HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge:
The official marketing text of HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge as supplied by the manufacturer
- HP Color LaserJet 4500/4550 Printing Supplies provide consistent vibrant colours and clear, sharp black text and lines with a specifically formulated, microfine toner which is chemically grown for uniform particles and consistent colour.
- HP Color LaserJet 4500/4550 Printing Supplies ensure maximum printer uptime. HP Cartridge, toner and printing process components are precisely matched to guarantee consistently reliable performance.
- HP Color LaserJet 4500/4550 Printing Supplies provide a low total cost of ownership. The high-yield print cartridge provides an exceptionally low cost-per-page for both full colour and black and white documents.
Short summary description HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge:
This short summary of the HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4192A, Cyan, HP LaserJet 4500/4550, 1 pc(s), Laser cartridge, 6000 pages, Laser
Long summary description HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge :

HP C4192A. Printing colours: Cyan, Compatible products: HP LaserJet 4500/4550, Quantity per pack: 1 pc(s). Package dimensions (WxDxH): 421 x 148 x 160 mm, Package weight: 1.04 kg

This is an auto-generated long summary of HP C4192A Laser cartridge 6000pages Cyan laser toner & cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Cyan
Compatible products *
Other products that can be used with this product.
HP LaserJet 4500/4550
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser cartridge
Page yield
How many pages can be produced.
6000 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
421 x 148 x 160 mm
Package weight
Weight of the packaged product.
1.04 kg
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
Deutschland 3 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
X