Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C3968A printer kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3968A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3968A
Category
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26396
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 21 Oct 2017 05:28:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C3968A printer kit :
The short editorial description of HP C3968A printer kit

Color LaserJet Transfer Kit
More>>>

HP C3968A printer kit:
The official marketing text of HP C3968A printer kit as supplied by the manufacturer
HP Color LaserJet 5 and 5M printing supplies are ideal for office users who need reliable, professional-quality laser output. HP Color LaserJet Supplies are designed together to work together with HP Color LaserJet 5 and 5M printers, for true colors and optimal registration.
Short summary description HP C3968A printer kit:
This short summary of the HP C3968A printer kit data-sheet is auto-generated and uses the product title and the first six key specs.
HP C3968A, HP Color LaserJet 5 HP Color LaserJet 5m, 10 - 28 °C, -20 - 40 °C, 20 - 80%, 2.3 kg, 550 x 228 x 152 mm
Long summary description HP C3968A printer kit :

HP C3968A. Compatible products: HP Color LaserJet 5 HP Color LaserJet 5m. Weight: 2.3 kg, Dimensions (WxDxH): 550 x 228 x 152 mm. Package weight: 2.9 kg

This is an auto-generated long summary of HP C3968A printer kit based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Compatible products
Other products that can be used with this product.
HP Color LaserJet 5 HP Color LaserJet 5m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 28 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
550 x 228 x 152 mm
Packaging data
Package weight
Weight of the packaged product.
2.9 kg
Other features
Quantity
The number of products there are.
1
Country Distributor
Chile 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)
X