Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C3966A 40000pages developer unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3966A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3966A
Category
Component in laser printers linking the toner to the drum.
developer units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41776
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C3966A 40000pages developer unit :
The short editorial description of HP C3966A 40000pages developer unit

Color Developer, 40000 pages
More>>>

HP C3966A 40000pages developer unit:
The official marketing text of HP C3966A 40000pages developer unit as supplied by the manufacturer
HP Color LaserJet 5 and 5M printing supplies are ideal for office users who need reliable, professional-quality laser output. HP Color LaserJet Supplies are designed together to work together with HP Color LaserJet 5 and 5M printers, for true colors and optimal registration.
Short summary description HP C3966A 40000pages developer unit:
This short summary of the HP C3966A 40000pages developer unit data-sheet is auto-generated and uses the product title and the first six key specs.
HP C3966A, 3.91 kg
Long summary description HP C3966A 40000pages developer unit :

HP C3966A. Weight: 3.91 kg

This is an auto-generated long summary of HP C3966A 40000pages developer unit based on the first three specs of the first five spec groups.
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.91 kg
Technical details
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
24 pc(s)
Technical details
Page yield
How many pages can be produced.
40000 pages
Pallet weight
136 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
630 x 1150 x 2058 mm
Country Distributor
Chile 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X