location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 06A Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
06A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3906A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698067819 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP 06A Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP 06A Black Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 06A Black Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

06A Black Original LaserJet Toner Cartridge, 2500 standard pages in accordance with ISO/IEC 19752
More>>>
HP 06A Black Original LaserJet toner cartridge 1 pc(s):
The official description of HP 06A Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home or small business users who want professional and optimal-quality laser output.

Short summary description HP 06A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 06A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 06A Black Original LaserJet Toner Cartridge, 2500 pages, Black, 1 pc(s)

Long summary description HP 06A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 06A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 06A Black Original LaserJet Toner Cartridge. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 3150, 5L, 6L
Quantity per pack *
1 pc(s)
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
351 mm
Depth
131 mm
Height
165 mm
Weight
750 g
Package width
351 mm
Package depth
131 mm
Package height
165 mm
Weight & dimensions
Package weight
970 g
Technical details
Maximum number of stacking cartons
24 pc(s)
Master (outer) cases per pallet layer (EU)
20 pc(s)
Logistics data
Pallet gross weight
160 g
Pallet weight (EU)
141 g
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Products per pallet
120 pc(s)
Products per pallet (EU)
120 pc(s)
Other features
Pallet dimensions (W x D x H)
1179 x 965 x 1128 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1139 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)