HP logo

HP high-gloss white film (610 mm roll)

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
89545
Info modified on:
04 Apr 2019, 03:52:22
Warranty:
HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the user is unsatisfied with HP Large Format printing material they should contact their HP reseller.
HP high-gloss white film (610 mm roll):

hp high-gloss white film, 165 g/m2, 610 mm, 22 m roll

A durable, glossy solution for high resolution images. Bright white, smooth polyester-base creates a highly durable alternative to photo papers. Produces sharp contrast and vibrant color. Fade-resistant indoors.

Short summary description HP high-gloss white film (610 mm roll):

HP high-gloss white film (610 mm roll)

Long summary description HP high-gloss white film (610 mm roll):

HP high-gloss white film (610 mm roll)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.