Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3876A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848412012736
Category
Transparent films can be printed on or written on directly. These can then be used in presentations with a projector.
transparancy films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 199143
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 22 Oct 2017 13:07:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film :
The short editorial description of HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film

HP Clear Film, 610 mm x 22.9 m (24 in x 75 ft), 174 g/m2
More>>>

HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film:
The official marketing text of HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film as supplied by the manufacturer
Keep your projects on track and demonstrate the quality and professionalism of your work with this optically clear, recyclable film. Produce multiple overlays and transparent images with excellent line quality and consistent, vivid color.

Description

An optically clear film providing excellent ink absorption, superior bleed control and bright vivid colors. Use for overlays, designs and transparent images.

- Look to this professional-quality film to present your professional best. Produce sharp line quality and consistent, vivid color with a film designed to provide excellent bleed control and strong ink adhesion to prevent ink transfer between overlays.
- Produce sharp line quality and consistent, vivid color. This film is designed to provide excellent bleed control for sharp images and strong ink adhesion to prevent ink transfer between overlays.
- Meet your project deadlines. Compatible with a wide range of HP Designjet printers using both Original HP dye- and pigment-based inks, this optically clear film provides high-quality, consistent image quality print to print and roll to roll.
- HP Clear Film is designed together with Original HP inks and Designjet printers to provide consistent, quality performance with every print. Take advantage of printing flexibility. HP Clear Film is compatible with a wide range of HP Designjet printers using both Original HP dye- and pigment-based inks.
- Help meet the environmental objectives of your company - and your clients. HP Clear Film is included in the HP Large-format Media take-back program, a free and convenient return and recycling program.
- HP Clear Film is included in the HP Large-format Media take-back program, a free and convenient return and recycling program. Simply pack up eligible printing materials. HP picks up the shipping expense and handles sorting and recycling.
- Designed to work with HP Designjet 200 series (matte film only), 300 series, 400 series, 600 (matte film only), 650c, 650c/ps, 700 series and 1000 series.
Short summary description HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film:
This short summary of the HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film data-sheet is auto-generated and uses the product title and the first six key specs.
HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft), Matte, 80%, USA, 15 - 35 °C, 15 - 30 °C, 20 - 70%
Long summary description HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film :

HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft). Finish type: Matte, Printing material opacity: 80%, Country of origin: USA. Dimensions (WxDxH): 106 x 106 x 635 mm, Weight: 2.94 kg, Package dimensions (WxDxH): 635 x 106 x 106 mm. Quantity per pallet: 99 pc(s)

This is an auto-generated long summary of HP Clear Film 174 gsm-610 mm x 22.9 m (24 in x 75 ft) transparency film based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Matte
Printing material opacity
Ability of the media to block light transmission through the media
80%
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Country of origin
Country where the device is made.
USA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
106 x 106 x 635 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.94 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
635 x 106 x 106 mm
Package weight
Weight of the packaged product.
2.94 kg
Packaging content
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
99 pc(s)
Technical details
Pallet weight
351.5 kg
Printing media gloss level
Matte
Printing material smoothness
Degree of absence of surface irregularites.
5 SU
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
787.4 x 1016 x 1219.2 mm
Package dimensions (W x D x H)
635 x 106.7 x 106.7 mm (25 x 4.2 x 4.2")
Pallet dimensions (W x D x H) (imperial)
787.4 x 1016 x 1219.2 mm (31 x 40 x 48")
Quantity per box
Number of products per box.
1 pc(s)
Retail only
No
Printing material dry time
Amount of time it takes ink to be dry to the touch on the surface of the media
9 min.
Printing material lamination
Indicates a need for media lamination to provide waterfastness
pressure-sensitive films
Printing material waterfastness
Lamination required
Country Distributor
Nederland 2 distributor(s)
Polska 1 distributor(s)
España 3 distributor(s)
Deutschland 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
X