location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2T51A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2T51A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2T51A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111440808 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Feb 2014
Product end of life date
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement, please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. (Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number.) To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C2T51A printing film :
The long product name of HP C2T51A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x Pack Universal Adhesive Vinyl, 914mm x 20m (36in x 66ft)
More>>>
HP C2T51A printing film:
The official description of HP C2T51A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Meet your day-to-day production needs with this versatile, easy-to-use adhesive vinyl. Enjoy quick post-print processing for a wide variety of indoor and outdoor applications.
- Produce quality color for your day-to-day production needs. Eye-catching displays—with a permanent, pressure-sensitive adhesive—are ideal for both indoor and outdoor applications.
- Designed for a variety of applications and finishing techniques, HP Universal Adhesive Vinyl is a highly versatile media compatible with a variety of laminates to meet a wide range of application needs. See over 75 years indoor display permanence.
- Gain efficiency. ICC profiles help you get the color you need quickly. Fast dry time helps keep your workflow moving.

Short summary description HP C2T51A printing film:
This short summary of the HP C2T51A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2T51A, Matte, 290 g/m², 15 - 30 °C, 914 mm, 91.4 cm (36"), 244 x 127 x 977 mm

Long summary description HP C2T51A printing film:
This is an auto-generated long summary of HP C2T51A printing film based on the first three specs of the first five spec groups.

HP C2T51A. Finish type: Matte, Media weight: 290 g/m². Width: 914 mm, Width (imperial): 91.4 cm (36"). Package dimensions (WxDxH): 244 x 127 x 977 mm, Package weight: 12.2 kg

Features
Finish type
Matte
Media weight
290 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
914 mm
Weight & dimensions
Width (imperial)
91.4 cm (36")
Packaging data
Package dimensions (WxDxH)
244 x 127 x 977 mm
Package weight
12.2 kg
Technical details
Length
20 m
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)