location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Enterprise Color X555xh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Enterprise Color X555xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2S12A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758304402 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Apr 2017
Product end of life date
Bullet Points HP Officejet Enterprise Color X555xh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI Colour
  • - A4 42 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Warranty: One-year, onsiteone-year technical phone support, chat, and e-mail
Long product name HP Officejet Enterprise Color X555xh :
The long product name of HP Officejet Enterprise Color X555xh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Enterprise Color X555xh
More>>>
HP Officejet Enterprise Color X555xh:
The official description of HP Officejet Enterprise Color X555xh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A printing revolution for your enterprise. Produce colour documents at up to twice the speed and half the cost per page of colour lasers. Designed with advanced security and full manageability, this enterprise printer is built to last.

Ideal for workgroups of up to 15 people that want the advantages of laser, at the price and speed of ink. This high-performance, easily managed HP Officejet prints at up to twice the speed and half the cost per page of colour lasers.

Features

Twice the speed and half the cost of lasers
- Quality colour, up to half the cost – spend up to 50% less per page compared with colour lasers.
- Accelerate business printing and keep productivity high – print up to twice as fast as lasers.
- Rely on pigment inks for durable documents that are water-, fade- and smear-resistant.
- Designed for speed – enable full-page-width printing at high speeds with HP PageWide Technology.

A fully loaded printer for the enterprise
- Be confident that sensitive business data is protected with advanced security solutions.
- Centrally monitor and control your printers with HP Web Jetadmin.
- Keep up with the times. Easily update this printer as solutions advance – with HP FutureSmart Firmware.
- Take advantage of simple software and hardware solutions that expand this printer’s capabilities.

Performance you can rely on
- High volume, high value – get exceptional value from Original HP high-capacity black ink cartridges.
- Save time and reduce paper costs, using automatic two-sided printing.
- Rely on longevity – this printer is designed for less maintenance, with minimal consumable parts.
- Meet the demands of large print jobs – this printer has a paper capacity of up to 1,050 sheets.

Easy connectivity and convenient control
- Easily navigate printing tasks with just a few taps – all with the 10.9 cm (4.3 inch) colour touchscreen.
- Enable secure printing with just a touch from your NFC-enabled smartphone and tablets to the printer.
- Pull print jobs from your pocket – walk up and print from your USB drive.
- Enable secure peer-to-peer direct-access mobile printing without connecting to the corporate network.

Short summary description HP Officejet Enterprise Color X555xh:
This short summary of the HP Officejet Enterprise Color X555xh data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Enterprise Color X555xh, Colour, 2400 x 1200 DPI, 4, A4, 75000 pages per month, 42 ppm

Long summary description HP Officejet Enterprise Color X555xh:
This is an auto-generated long summary of HP Officejet Enterprise Color X555xh based on the first three specs of the first five spec groups.

HP Officejet Enterprise Color X555xh. Colour, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm. Duplex printing. Product colour: Grey

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Print speed (colour, normal quality, A4/US Letter)
44 ppm
Input & output capacity
Total number of input trays *
3
Total input capacity *
1000 sheets
Total output capacity *
300 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Network
Wi-Fi *
No
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
1280 MB
Processor frequency
796 MHz
Design
Market positioning *
Business
Product colour *
Grey
Display diagonal
10.9 cm (4.3")
Power
Power consumption (printing) *
54 W
Power consumption (off)
0.4 W
Power consumption (standby)
17 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
533 mm
Depth
399 mm
Height
610 mm
Weight
28.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:51:07
Uk has collected 9 expert reviews for HP Officejet Enterprise Color X555xh and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2015-06-25 06:51:07
HP's Officejet Enterprise Color X555dn offers an interesting alternative to a laser printer. Businesses looking for fast printers have traditionally had no other choice, but HP's A4 inkjet aims to change that, with spritely 70ppm print speeds and laser-be...
Bottom line Colour quality is average, but HP's high-speed inkjet beats laser rivals on all other counts...
67%
v3.co.uk
Updated:
2015-06-25 06:51:07
Enterprise companies have traditionally opted for laserjet printers over inkjets. This is because laserjets have generally offered better value for money when it comes to price per page, and faster print speeds. This year HP has worked to bring inkjets ba...
Good Fast print speeds, low price per page, robust portfolio of management options...
Bad No built-in WiFi connectivity...
Bottom line The HP Officejet Enterprise Color X555dn is the fastest and most cost-effective inkject printer we've experienced. But its wealth of online services are let down by its lack of built-in WiFi connectivity...
80%
buyerslab.com
Updated:
2015-06-25 06:51:06
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
pcmag.com
Updated:
2015-06-25 06:51:06
The HP Officejet Enterprise Color X555xh Printer ($1,199.99) is one of a select group of inkjets that are better grouped with, and measured against, laser printers. Like the Editors' Choice HP Officejet Pro X551dw Printer%displayPrice% at %seller%, the X5...
Good Fast. Low running cost. Paper capacity suitable for heavy-duty printing. Duplexer (for two-sided printing). Ethernet.
Bad Photo quality is more comparable to typical lasers than to inkjets...
Bottom line Despite being built around inkjet technology, the HP Officejet Enterprise Color X555xh Printer's speed, paper handling, and features make it work more like a laser printer...
70%