- - 38.1 cm (15") Black
- - Touchscreen
- - Intel® Pentium® 2.9 GHz
- - DDR3 4 GB
- - HDD 320 GB
- - Built-in speaker(s)
- - Ethernet LAN
- - 180 W
Intel Pentium G850 (3M Cache, 2.90 GHz), 4GB DDR3, 320GB HDD, 15" 1024 x 768, Intel HD Graphics, Gigabit Ethernet, 180W, 6250g, Black, Windows 7 Professional
Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.
Impressive everywhere you look
Enhance your store image with the modern, space-saving HP RP7, which has all the capabilities of a traditional retail solution and a sleek design that effortlessly fits into retail and hospitality environments.
Use it on a counter or mounted on a wall (mounting hardware sold separately); the unique dual-hinge base supports adjustable tilt and height for maximum comfort.
Sleek, flush-bezel edges make this an appealing self-service kiosk that will attract attention and that your employees can’t wait to use.
Connection points on all four sides of the display let you customize the exact combination of stylish peripherals (MSR, fingerprint reader or webcam/sold separately) that you need.
Performance you can trust
Quad-core 2nd Generation Intel® Core™ processors with Intel® vPro™ Technology (select configurations) deliver hardware-based remote management technologies and a stable, secure, and reliable IT infrastructure.
Select a 38,1 cm (15") or 43,2 cm (17") diagonal display, and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.
Add a sharp customer-facing display. The HP RP7 26,4 cm (10.4") CFD Display (B0T22AV) is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.
Substance beyond style
The HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
The extended product lifecycle helps ensure consistency in your install base, and the three-year limited warranty on the entire solution gives you peace of mind about your investment.
HP RP7 7800, 38.1 cm (15"), 1024 x 768 pixels, Intel® Pentium®, G850, 2.9 GHz, Intel® Q67 Express
HP RP7 7800. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Pentium®, Processor model: G850, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics