location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 934 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
934 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2P19AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 646508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 02:07:46
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 934 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 934 Ink Cartridges deliver legendary HP print quality.
  • - HP 934 ink cartridges work with: HP OfficeJet 6820; HP OfficeJet Pro 6230
  • - 1 Black (~400 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for producing high-quality business documents you can count on – at a great value.
  • - Depend on Original HP 934 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 934 Black Original Ink Cartridge :
The long product name of HP 934 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

934 Black Original Ink Cartridge
More>>>
HP 934 Black Original Ink Cartridge:
The official description of HP 934 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing high-quality business documents you can count on – at a great value.

Original HP Ink Cartridges are formulated to consistently produce professional-quality documents at a great value. Count on durable[1] prints from cartridges specially designed to work with your HP printer.

Short summary description HP 934 Black Original Ink Cartridge:
This short summary of the HP 934 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 934 Black Original Ink Cartridge, Standard Yield, Pigment-based ink, 10 ml, 400 pages, 1 pc(s)

Long summary description HP 934 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 934 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 934 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 10 ml, Quantity per pack: 1 pc(s), Black ink page yield: 400 pages

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Consistent prints, page after page
Consistent prints, page after page

Rely on Original HP ink cartridges for outstanding prints page after page – they're engineered for reliable printing.

Choose the size of cartridge you need
Choose the size of cartridge you need

Pick and choose the right Original HP ink cartridges that fit your printing needs.

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [4]

High-yield cartridges available

Count on a better value for frequent printing with optional Original HP high-yield individual ink cartridges. [5]

Fade resistant

Preserve your work. Rely on Original HP inks for the office for durable prints that stay legible for years. [1]

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [3]

Vibrant colour
Vibrant colour

Represent your business best with Original HP inks – designed to consistently deliver standout colour.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 934 ink cartridges work with: HP OfficeJet 6820 HP OfficeJet Pro 6230
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
10 ml
Black ink page yield *
400 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C2P19AE
Country of origin
China, Czech Republic, Ireland, Malaysia
HP segment
Business, Enterprise
Weight & dimensions
Width
106 mm
Depth
23 mm
Height
113.5 mm
Weight
40 g
Package width
106 mm
Package depth
23 mm
Package height
113.5 mm
Package weight
50 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 888182031667; (BGX) 888182034576; (BGY) 888182034583
HP GTIN (EAN/UPC)
888182031667, 888182034576, 888182034583
Technical details
Box contents
1 Cartridge
Logistics data
Products per pallet
3780 pc(s)
Master (outer) cases per pallet
63 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
234.7 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3.41 g
Master (outer) case gross weight (imperial)
3.41 kg (7.51 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1161 mm
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1161 mm (47.2 x 31.5 x 45.7")
Pallet weight (imperial)
234.7 kg (517.4 lbs)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 934 Black Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing. See http://www.hp.com/go/printpermanence.

[1] Based on HP internal testing. See http://www.hp.com/go/printpermanence.
[3] See http://www.hp.com/go/suppliesclaims.
[4] HP Planet Partners Program availability varies. For details, see http://www.www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
[5] Based on HP 934XL High Yield Black Original Ink Cartridge. See http://www.hp.com/go/learnaboutsupplies. High-yield cartridges not included; please purchase separately. Value compared with estimated street price and page yield of standard-yield HP 934 ink cartridges. Actual pricing may vary.