location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 651 Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
651 Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2P10AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296160816 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:05:01
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 651 Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 651 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~600 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Make finishing projects and replenishing your Original HP ink cartridges quick and worry-free. Minimise interruptions with low-ink alerts and enjoy free, easy recycling through HP Planet Partners.[2]
  • - Ideal for reliably producing high quality documents with sharp graphics and crisp text for virtually any need – at a great value.
  • - Depend on Original HP 651 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 651 Black Original Ink Advantage Cartridge :
The long product name of HP 651 Black Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

651 Black Original Ink Advantage Cartridge
More>>>
HP 651 Black Original Ink Advantage Cartridge:
The official description of HP 651 Black Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for reliably producing high quality documents with sharp graphics and crisp text for virtually any need – at a great value.

Original HP ink cartridges affordably and reliably deliver durable documents[1] page after page. HP ink cartridges are specially designed to work with your HP printer for projects at home, work, and school.

Short summary description HP 651 Black Original Ink Advantage Cartridge:
This short summary of the HP 651 Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 651 Black Original Ink Advantage Cartridge, Black, Pigment-based ink, 1 pc(s), 600 pages

Long summary description HP 651 Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 651 Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 651 Black Original Ink Advantage Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP 651 ink cartridges work with:
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
600 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C2P10AE
HP segment
Premium Home
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
40 g
Package width
113 mm
Package depth
37 mm
Weight & dimensions
Package height
115 mm
Package weight
60 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(302) 889296160809; (BHK) 889296160816; (BHL) 889296160823
HP GTIN (EAN/UPC)
889296160809, 889296160816, 889296160823
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
2880 pc(s)
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
211.04 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3.98 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1176 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 651 Black Original Ink Advantage Cartridge:
Disclaimer

[1] Fade and smear resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[1] Fade and smear resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.