HP logo

HP 62XL Tri-color ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56619
Info modified on:
04 Aug 2021, 18:47:28
Long product name HP 62XL Tri-color ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow:

62XL Tri-color Ink Cartridge

Short summary description HP 62XL Tri-color ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow:

HP 62XL Tri-color Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 11.5 ml, 415 pages

Long summary description HP 62XL Tri-color ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow:

HP 62XL Tri-color Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 415 pages, Colour ink volume: 11.5 ml, Printing colours: Cyan, Magenta, Yellow

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.