Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 62 200pages Black ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2P04AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888182787786
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19061
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 29 Jan 2018 01:51:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 6 Months Limited Return to HP/Dealer)
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the This pertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 62 200pages Black ink cartridge :
The short editorial description of HP 62 200pages Black ink cartridge

HP 62 Black Original Ink Cartridge
More>>>
HP 62 200pages Black ink cartridge:
The official marketing text of HP 62 200pages Black ink cartridge as supplied by the manufacturer

Original HP ink cartridges reliably deliver laser-quality, durable documents page after page. Get the value you expect from cartridges specially designed to work with your HP printer for projects at home, work, and school.

Bring home reliable performance for practically any project. Original HP ink cartridges are specially designed to work with your printer to consistently deliver standout results—throughout the life of your cartridge.

Make an impact—get laser-quality documents with crisp text. Original HP pigment inks dry fast, resist water, and last for decades—so your prints maintain a sharp look over time.

Experience printing the way you expect—and avoid wasting money. Original HP ink cartridges deliver pages you can use without worrying about performance. Choose optional high-yield cartridges to get a better value for frequent printing.
Make replenishing your Original HP ink cartridges quick and effortless. Confidently choose the cartridges that fit your needs, and enjoy free, easy recycling through HP Planet Partners.

Short summary description HP 62 200pages Black ink cartridge:
This short summary of the HP 62 200pages Black ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 62, HP, C2P04AA, Black, HP ENVY 5540 All-in-One Printer (G0V47A) HP ENVY 5640 e-All-in-One Printer (B9S56A) HP ENVY 7640..., 200 pages, -40 - 60 °C

Long summary description HP 62 200pages Black ink cartridge:
This is an auto-generated long summary of HP 62 200pages Black ink cartridge based on the first three specs of the first five spec groups.

HP 62. Brand compatibility: HP, OEM code: C2P04AA, Printing colours: Black. Package width: 100 mm, Package depth: 116 mm, Package height: 37 mm

Features
Brand compatibility *
What other brands this brand can be used with.
HP
OEM code *
C2P04AA
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
HP ENVY 5540 All-in-One Printer (G0V47A) HP ENVY 5640 e-All-in-One Printer (B9S56A) HP ENVY 7640 e-All-in-One Printer (E4W43A) HP OfficeJet 200 Mobile Printer (CZ993A) HP OfficeJet 250 Mobile All-in-One Printer HP OfficeJet 5740 e-All-in-One Printer HP OfficeJet 250 Mobile All-in-One Printer (CZ992A) HP OfficeJet 5740 e-All-in-One Printer (B9S76A)
Features
Black ink cartridges quantity
1
Black ink page yield
200 pages
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
100 mm
Package depth
The distance from the front to the back of the packaging.
116 mm
Package height
The distance from the top to the bottom of the packaging.
37 mm
Package weight
Weight of the packaged product.
50 g
Country Distributor
Australia 12 distributor(s)
X