Warranty:
Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Slim Removable SATA HDD Frame and Carrier
:
The long product name of HP Slim Removable SATA HDD Frame and Carrier. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP Slim Removable SATA HDD Frame and Carrier
More>>>
HP Slim Removable SATA HDD Frame and Carrier:
The official description of HP Slim Removable SATA HDD Frame and Carrier as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Make hot swapping more efficient and help protect your hard drive with the HP Slim Removable SATA HDD Carrier/Frame, which allows you to quickly move your data between PCs inside a sturdy metal carrier, and have a frame ready to go in your PC.
Features
Simply insert your 2.5-inch SATA hard disk drive into the sturdy metal carrier and it’s ready to move between PCs.
Enjoy SATA data transfer speeds up to 6 Gb/s when used with 6 Gb/s drives and hosts (drive and PC sold separately).
Use the included frame to have a staging area for the carrier already installed in your PC. Get additional security for sensitive data by locking the carrier into the frame so it can’t be removed.
Short summary description HP Slim Removable SATA HDD Frame and Carrier:
This short summary of the HP Slim Removable SATA HDD Frame and Carrier data-sheet is auto-generated and uses the product title and the first six key specs.
HP Slim Removable SATA HDD Frame and Carrier, Black, Stainless steel, ProDesk 400 G1 Compaq 4300 Pro ProDesk 600 G1 Compaq 8300 Elite USDT HP EliteDesk 800 G1 USDT
Long summary description HP Slim Removable SATA HDD Frame and Carrier:
This is an auto-generated long summary of HP Slim Removable SATA HDD Frame and Carrier based on the first three specs of the first five spec groups.
HP Slim Removable SATA HDD Frame and Carrier. Product colour: Black, Stainless steel. Compatible products: ProDesk 400 G1 Compaq 4300 Pro ProDesk 600 G1 Compaq 8300 Elite USDT HP EliteDesk 800 G1 USDT