Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1886A
Category Printing Films
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18883
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 06 Apr 2019 18:27:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
Long product name HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film :
The short editorial description of HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film

3M Matte Overlaminate
More>>>
HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film:
The official marketing text of HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film as supplied by the manufacturer

For use with 3M Changeable Opaque Imaging Media. It is warranted for 24 months outdoor and 5 years indoors when produced under the guidelines of the 3M MCS warranty.

Short summary description HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film:
This short summary of the HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft)

Long summary description HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film:
This is an auto-generated long summary of HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft) printing film based on the first three specs of the first five spec groups.

HP 3M Matte Overlaminate Paper-1372 mm x 22.9 m (54 in x 75 ft)