Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1816AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1816AE
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65361
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s) :
The short editorial description of HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s)

C1816AE, HP 16 Tri-colour Inkjet Photo Print Cartridge
More>>>
HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s):
The official marketing text of HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s) as supplied by the manufacturer

The HP 16 Tri-Colour Photo Inkjet Print Cartridge is ideal for the home user who wants photo-quality output at an affordable price. The photo cartridge works with the standard HP 49 (51649AE) Tri-Colour Inkjet Print Cartridge to provide photo-quality imaging output.

The HP 16 Tri-colour Photo Inkjet Print Cartridge is ideal for the home user who wants photo-quality output at an affordable price. The photo cartridge works with the standard HP 49 Tri-colour Inkjet Print Cartridge to provide photo-quality imaging output.

Short summary description HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s):
This short summary of the HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP C1816AE, Original, Pigment-based ink, Cyan,Magenta,Yellow, DeskJet 690C/ 695C OfficeJet 700/ 710/ 725, 1 pc(s), Inkjet printing

Long summary description HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s):
This is an auto-generated long summary of HP C1816AE ink cartridge Original Cyan,Magenta,Yellow 1 pc(s) based on the first three specs of the first five spec groups.

HP C1816AE. Type: Original, Ink type: Pigment-based ink, Printing colours: Cyan,Magenta,Yellow. Weight: 62 g, Package type: Blister. Quantity per pallet: 2800 pc(s). Dimensions (WxDxH): 141 x 117 x 37 mm, Page yield footnote: ISO/IEC 24711, Larger master carton dimensions (WxDxH): 210 x 594 x 205

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Cyan,Magenta,Yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
DeskJet 690C/ 695C OfficeJet 700/ 710/ 725
Quantity per pack *
1 pc(s)
Print technology
Indicates the method used to print by this product.
Inkjet printing
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Colour
Yes
Printing material shelf life
Length of time (duration) a media product may be stored before use
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
62 g
Package type
The type of product package e.g. box.
Blister
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2800 pc(s)
Number of cartons per pallet
50
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
141 x 117 x 37 mm
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 24711
Larger master carton dimensions (WxDxH)
210 x 594 x 205
Ink drop
Ink drop size.
35 pl
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X