Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G1 MT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C-H5U19ET
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6146
This statistic is based on the 93413 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91294 free Open Icecat users.
Info modified on: 12 Sep 2020 11:36:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limitedincluding 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional :
The short editorial description of HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional

Intel Core i5-4570 (3.2GHz, 6MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SuperMulti DVD-RW, Intel HD Graphics 4600, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional:
The official marketing text of HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional as supplied by the manufacturer

Productivity and manageability in one. Give busy workers the edge they need to stay ahead. This PC's solid-state hybrid drive responds to the speed of work and opens applications right away. Powerful security and business-class management software frees up IT staff time.

Features

Windows 8 Pro or other operating systems available

Less waiting around
- Speedy and responsive to keep pace with your multitasking. Quickly open new files and switch applications with less wait time, thanks to a solid-state hybrid drive.
- Power through your day with greater speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors.
- Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.

Keep everything in sight
- Watch your inbox while working on other tasks. There’s plenty of screen room for all of your work with support for multiple displays.
- Make the most of virtual conferencing. Bring work to life through rich sound and video with DTS Sound+ and an HD webcam.
- Keep your most important devices easily connected. Access and transfer data fast with two front USB 3.0 ports.
- Share presentations, videos, and other content—no cables needed. WiDi Intel® Wireless Display lets you connect your ProDesk to projectors and other WiDi-ready devices.
- Put in more face time. You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProDesk 600 G1. It’s almost as good as being there.

Hassle-free security and management
- HP Client Security software suit helps you quickly and easily encrypt your hard drive, permanently delete unwanted or discarded data8, restrict unauthorized access, and more.
- Stay up and running. HP BIOS Protection10 offers enhanced protection against virus attacks and other security threats, and is designed to help prevent data loss and reduce downtime.
- You can help safeguard your data with easy backup and recovery, using HP Recovery Manager.
- Securely store all of your passwords and speed up access to your favorite password protected applications with HP Password Manager.
- Get right to the updates you need and spend less time managing updates with HP Support Assistant.

Plan with confidence
- Get more out of your investment. The HP ProDesk 600 G1 is designed for a long lifecycle, with platform stability up to 30 months.
- HP ProDesk PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.
- Add a little style to the workplace. HP business PCs feature a new industrial design with rounded edges and other features to help the system look newer for longer.

Short summary description HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional:
This short summary of the HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G1 MT, 3.2 GHz, 4th gen Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional:
This is an auto-generated long summary of HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProDesk 600 G1 MT. Processor frequency: 3.2 GHz, Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4570
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.6 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
28 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
Number of processors in the product.
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x412
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
2
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Country of origin
Country where the device is made.
China
Performance
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® Q85
Performance
Audio system
System used to play music or speech.
DTS Studio Sound
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR14E
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75043
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
320 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
170 mm
Depth *
The distance from the front to the back of something.
442 mm
Height *
The measurement of the product from head to foot or from base to top.
399 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.3 kg
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes
Other features
Optical drives quantity
The number of optical drives e.g. CD players/writers, DVD players/writers.
1
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Uk has collected 3 expert reviews for HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Black PC Windows 7 Professional but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Nl heeft 3 proffesionele recensies voor HP ProDesk 600 G1 MT Vierde generatie Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Zwart PC Windows 7 Professional verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Fr a recueilli 3 avis d’experts pour HP ProDesk 600 G1 MT Intel® Core™ i5 de 4e génération i5-4570 4 Go DDR3-SDRAM 500 Go Disque dur Micro Tower Noir PC Windows 7 Professional mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
De hat 3 Expertenmeinungen für HP ProDesk 600 G1 MT Intel® Core™ i5 der vierten Generation i5-4570 4 GB DDR3-SDRAM 500 GB Festplatte Micro Tower Schwarz PC Windows 7 Professional zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Testseek ha raccolto 3 recensioni d aparte di esperti per HP ProDesk 600 G1 MT Intel® Core™ i5 di quarta generazione i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Nero PC Windows 7 Professional ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Es ha coleccionado 3 opiniones de expertos para HP ProDesk 600 G1 MT 4ª generación de procesadores Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Micro Tower Negro PC Windows 7 Professional pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Dk har samlet 3 ekspertanmeldelser for HP ProDesk 600 G1 MT 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Sort PC Windows 7 Professional men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 03:43:49
Se har samlat in 3 experttester för HP ProDesk 600 G1 MT 4:e generationens Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Micro Tower Svart PC Windows 7 Professional men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardware.info
Updated:
2015-01-21 03:43:49
Dat een klein zakelijk systeem niet noodzakelijk ook langzaam moet zijn bewijst HP met haar ProDesk 600 G1 Mini Desktop. Een mini computer voor zakelijk gebruik, maar dan wel met serieuze specificaties waardoor hij ook voor zwaarder werk ingezet kan wor...
Bottom line Met de HP ProDesk 600 G1 Mini Desktop zet HP een interessante, compacte zakelijke desktop neer. Klein van stuk, maar zeker in deze uitvoering met SSD een prettig presterend apparaat. Zeker tegenwoordig is een machine van dit formaat best het overwegen w...
0%
hardware.info
Updated:
2016-12-07 01:32:27
Enkele weken geleden publiceerden we een artikel waarin we twee laptops met elkaar vergeleken , een uit 2008 en een die nu op de markt is. De tweede set machines die we in samenwerking met HP, Microsoft en Intel in het tweeluik...
Bottom line In onze review van een oude en een nieuwe laptop van HP was het verschil al groot. Maar als we deze twee desktops vergelijken, dan is het bijna een verschil tussen dag en nacht. Maar niet alleen op het vlak van de prestaties is er een sprong gemaakt, he...
0%
kuzniewski.pl
Updated:
2016-12-07 01:32:27
Stając przed koniecznością wyboru komputera często zadajemy sobie pytanie o właściwy zestaw cech, zbieżny z naszymi zastosowaniami. Grafik nie wybierze komputera z Celeronem i zintegrowanym układem graficznym, za to pracownikowi biurowemu zazwyczaj zbędny...
Bottom line Komputery stacjonarne, chociaż od pewnego czasu wieszczony jest ich ostateczny koniec, mają się całkiem dobrze. Potwierdzeniem mogą być HP ProDesk 600 oraz HP EliteDesk 800. Ich kultura pracy, wydajność oraz ułatwiająca obsługę konstrukcja sprawiają, że m...
0%
chip.co.id
Updated:
2016-12-07 01:32:27
Setelah rilisnya prosesor Intel Haswell, HP menambah jajaran produk desktop PC yang ditenagai dengan prosesor tersebut. Salah satunya adalah HP ProDesk 600. Desktop PC yang diperuntukkan untuk kalangan bisnis ini ditenagai prosesor Intel Core...
Good Menyediakan interface yang lengkap, Memiliki desain bodi yang kokoh, Memiliki sepuluh buah port USB...
0%