location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile USB DVD/RW Drive optical disc drive DVD±RW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile USB DVD/RW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU516AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631580516 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Aug 2011
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Mobile USB DVD/RW Drive optical disc drive DVD±RW :
The long product name of HP Mobile USB DVD/RW Drive optical disc drive DVD±RW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Mobile USB DVD/RW Drive
More>>>
HP Mobile USB DVD/RW Drive optical disc drive DVD±RW:
The official description of HP Mobile USB DVD/RW Drive optical disc drive DVD±RW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Mobile DVD RW provides an external companion optical drive to accompany a laptop or mini that does not have an internal drive. The external drive provides CD/DVD support as well as Read/Write and LightScribe functionality. It connects to the computer through the USB 2.0 port, and an AC adapter is included.

• Write to or access large files, media or music from CDs or DVDs


• Connect easily through a USB 2.0 port


• Enjoy the mobile and slim form factor to carry with you conveniently

Short summary description HP Mobile USB DVD/RW Drive optical disc drive DVD±RW:
This short summary of the HP Mobile USB DVD/RW Drive optical disc drive DVD±RW data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile USB DVD/RW Drive, DVD±RW, 120 mm, 24x, 24x, 8x, DVD-R, DVD-RAM, DVD-R DL, DVD+R, DVD+R DL, DVD-RW, DVD+RW, CD-DA, CD-ROM, CD-ROM/XA, Photo-CD,...

Long summary description HP Mobile USB DVD/RW Drive optical disc drive DVD±RW:
This is an auto-generated long summary of HP Mobile USB DVD/RW Drive optical disc drive DVD±RW based on the first three specs of the first five spec groups.

HP Mobile USB DVD/RW Drive. Optical drive type: DVD±RW, Optical disc diameter: 120 mm. CD read speed: 24x, CD-ROM read speed: 24x, DVD-ROM read speed: 8x. Media types supported: DVD-R, DVD-RAM, DVD-R DL, DVD+R, DVD+R DL, DVD-RW, DVD+RW, CD-DA, CD-ROM, CD-ROM/XA, Photo-CD,..., Minimum system requirements: USB, Dimensions (WxDxH): 134.8 x 150.8 x 18.54 mm

Design
Internal *
No
Performance
Optical drive type *
DVD±RW
LightScribe
Yes
Optical disc diameter
120 mm
Plug and Play
Yes
Reading speed
CD read speed *
24x
CD-ROM read speed
24x
DVD-ROM read speed
8x
Record modes
Multi session
Yes
Other features
Media types supported
DVD-R, DVD-RAM, DVD-R DL, DVD+R, DVD+R DL, DVD-RW, DVD+RW, CD-DA, CD-ROM, CD-ROM/XA, Photo-CD, Video-CD, CD-I FMV, CD Extra, CD Plus, CD-R, CD-RW
Minimum system requirements
USB
Dimensions (WxDxH)
134.8 x 150.8 x 18.54 mm
Minimum RAM
512 MB
Minimum processor
Intel Pentium III 1.0GHz
Minimum storage drive space
100 GB
DC-in jack
Yes
USB 2.0 ports quantity
1
Country Distributor
United Kingdom 1 distributor(s)