location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BS556AA Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BS556AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BS556AA#AC3
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:22:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Theperiod for the HP Long Life Battery is three year. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP BS556AA Battery :
The long product name of HP BS556AA Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BS556AA, OT06XL Long Life Notebook Battery
More>>>
HP BS556AA Battery:
The official description of HP BS556AA Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP is dedicated to providing customers with innovative power solutions to increase employee productivity and reduce the total cost of owning your notebook. HP Long Life Batteries have up to a three year life span – up to two times longer than most Li-Ion notebook PC batteries. HP also offers the industry's first three-year limited warranty on the HP Long Life Battery. New technology reduces overall battery waste by requiring fewer batteries to be used over the life of the notebook. HP remains committed to both business and the environment.

Short summary description HP BS556AA Battery:
This short summary of the HP BS556AA Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP BS556AA, Battery

Long summary description HP BS556AA Battery:
This is an auto-generated long summary of HP BS556AA Battery based on the first three specs of the first five spec groups.

HP BS556AA. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
10.8 V
Number of battery cells
6
Battery capacity
39 Wh
Battery recharge time (off)
2.5 h
Battery recharge time (on)
5 h
Weight & dimensions
Width
211 mm
Depth
68 mm
Height
14 mm
Weight
290 g
Other features
Compatible products
HP Compaq 2710p Notebook-PC HP EliteBook 2730p Notebook-PC HP EliteBook 2740p Tablet-PC
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1893 laptop spare part Battery
(show image)
MBI1893 MBI1893 0.00
(excl. VAT)
0 (incl. VAT)