location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRU423ET1 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB Dvd-rw
  • - Intel® GMA 950
  • - Bluetooth
  • - 5.75 h 65 W
  • - Windows Vista Business
More>>>
Short summary description HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business:
This short summary of the HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business:
This is an auto-generated long summary of HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business based on the first three specs of the first five spec groups.

HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: Dvd-rw. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 2.54 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Cache external
2048 KB
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
Dvd-rw
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.224 GB
Audio
Audio system
HP Premier Sound High Definition Audio 24-bit DAC
Camera
Front camera
No
Network
Networking features
Broadcom (10/100 NIC) Ethernet PCI Express
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows Vista Business
Bundled software
Adobe Acrobat Reader, HP Wireless Assistant, HP ProtectTools Security Manager, HP Backup and Recovery Manager, HP Mobile Printing Driver, HP Help, Support Center, InterVideo WinDVD - DVD Player, Sonic Digital Media Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5.75 h
Power
AC adapter power
65 W
Security
Security management description
HP ProtectTools, HP Drivelock, Kensington lock slot, Symantec Norton Internet Security
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
30 mm
Depth
357 mm
Height
260 mm
Weight *
2.54 kg
Other features
Wireless technology
Intel Wireless LAN 802.11a/b/g, MOW2, Bluetooth
AC adapter included
Yes
Infrared data port
No
Dimensions (WxDxH)
30 x 357 x 260 mm
Power supply type
65 W
Expansion slots
1 Type I/II PC
Relative humidity
10 - 90%
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 13:18:01
Uk has collected 11 expert reviews for HP NX 7400 BUNDEL + DOCK STATION + DRAAGTAS + KEYBOARD + MOUSE Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2015-01-18 13:18:01
While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
Good Light and portable, Good battery life, Excellent usability...
Bad Weak basic system spec, Forget about games...
Bottom line While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
70%
itreviews.com
Updated:
2015-01-18 13:18:01
budget business laptop: Like most, if not all laptop vendors, the introduction of Intels Core 2 Duo has given HP a very good reason for new models to be dropped into product lines or to give old models a...
0%
goodgearguide.com.au
Updated:
2015-01-18 13:18:01
Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don?t want to play games, this is an ideal machine.
Good Outstanding battery life, Competitive price, Wi-Fi, Solid performance, Quiet...
Bad Not ideal for games, Below average speakers The Final Word Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
Bottom line Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
70%
alphr.com
Updated:
2015-01-18 13:18:01
A well-built and attractive notebook for a reasonable price, but theres little in the way of extras Some laptops were born to do business. Take the Dell Latitude D620, with its plentiful power, a great screen and comprehensive security options. You c...
67%
notebookcheck.net
Updated:
2015-01-18 13:18:01
Solid Basics. The Hewlett-Packard Compaq nx7400 is optimized for office use and has a solid and robust case. Current versions of this notebook can regarding performance by all means rate high, because of their Core 2 Duo processors. read more...
Bottom line In general the notebook is of good workmanship. Despite that you can discover slight weaknesses like a wobbling battery or a teetering display. Although the case is expect of the display cover (magnesium) completely out of plastics, it seems to be very ro...
82%
v3.co.uk
Updated:
2015-01-18 13:18:01
Battery life is this business laptops main strength...
60%