HP logo

HP dc5750 & L1940T AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1150 Windows Vista Business Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28579
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP dc5750 & L1940T AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1150 Windows Vista Business Micro Tower PC:

HP dc5750 & L1940T, 2.2 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP dc5750 & L1940T AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1150 Windows Vista Business Micro Tower PC:

HP dc5750 & L1940T. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1150. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 10.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.