location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR384AA#ABB
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black
Long product name HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black :
The long product name of HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD-2200 - 720P, USB 2.0, 70g, Black
More>>>
HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black:
The official description of HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s easy, with the HP Webcam HD-2200. Make and edit videos, enhance your online chats with friends, capture and share still images – all with an integrated microphone and plug and play USB connection.

- The HP Webcam HD-2200 has a 720P video at up to 30 frames per second, giving ultra-smooth, natural body motion. It couldn’t be easier to upload your masterpieces to YouTube! And of course you can capture still images to share with family and friends.
- Feel even closer to your family and friends! This webcam works with most popular instant messaging software, including AIM™, Windows® Live Messenger, Skype®, and Yahoo!® Messenger. And it’s fully adjustable, so you’ll get just the view you need.
- Show your creative side while staying in touch! Capture, edit and share short videos and retouch photos with ArcSoft Webcam Companion 3, and use Magic-I Visual Effects 2 to enhance your online chats with Masque, fun frames and special filters.

Short summary description HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black:
This short summary of the HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-2200, 1280 x 720 pixels, 30 fps, 720p, USB 2.0, Black, Clip/Stand

Long summary description HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black:
This is an auto-generated long summary of HP HD-2200 webcam 1280 x 720 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP HD-2200. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps, Supported video modes: 720p. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Weight: 70 g

Performance
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Supported video modes
720p
Photo feature
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Design
Mounting type *
Clip/Stand
Built-in flash *
No
USB powered
Yes
Weight & dimensions
Weight
70 g
System requirements
Internet connection required
Yes
Other features
USB required
Yes