location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6-cell Lithium-Ion 5.6Ah Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-cell Lithium-Ion 5.6Ah
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQ352AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631114421 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 04:20:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jun 2014
Product end of life date
Warranty: Theperiod for HP Business Notebook batteries is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 6-cell Lithium-Ion 5.6Ah Battery :
The long product name of HP 6-cell Lithium-Ion 5.6Ah Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP FL06 Notebook Battery
More>>>
HP 6-cell Lithium-Ion 5.6Ah Battery:
The official description of HP 6-cell Lithium-Ion 5.6Ah Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Stay connected and be productive wherever your work. No need to sacrifice performance, productivity or convenience.
- Extended power solutions increase your ability to work continously for an additional period of time with your notebook
- With HP Business Notebook battery solutions you can plan for all-day computing and work away from a power plugs
- Allows you to stay productive longer without adding significant weight and also offers the convenience of charging the battery via the notebook

Short summary description HP 6-cell Lithium-Ion 5.6Ah Battery:
This short summary of the HP 6-cell Lithium-Ion 5.6Ah Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6-cell Lithium-Ion 5.6Ah, Battery

Long summary description HP 6-cell Lithium-Ion 5.6Ah Battery:
This is an auto-generated long summary of HP 6-cell Lithium-Ion 5.6Ah Battery based on the first three specs of the first five spec groups.

HP 6-cell Lithium-Ion 5.6Ah. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5600 mAh
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
52 Wh
Battery recharge time (off)
2.5 h
Battery
Battery recharge time (on)
3.5 h
Weight & dimensions
Width
20 mm
Depth
95 mm
Height
210 mm
Weight
370 g
Other features
Compatible products
HP Compaq nc6320
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI2108 laptop spare part Battery
(show image)
MBI2108 MBI2108 0.00
(excl. VAT)
0 (incl. VAT)