location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BP849ET backpack Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP849ET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP849ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631044780 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Jul 2013
Product end of life date
Bullet Points HP BP849ET backpack Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Nylon
  • - Notebook compartment 43.9 cm (17.3")
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP BP849ET backpack Black Nylon :
The long product name of HP BP849ET backpack Black Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Business Nylon Backpack
More>>>
HP BP849ET backpack Black Nylon:
The official description of HP BP849ET backpack Black Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Business Nylon Backpack offers a sturdy, all-purpose backpack for mobile professionals and students alike. Constructed from durable nylon, with extra padding in the back and shoulder straps, it is designed with comfort in mind. A foam padded handle also makes it easy to lift or carry. Plenty of room is available for materials and books in the three zippered sections, plus an external slot for a cell phone or PDA. Easily transport a notebook up to 17.3 inch (43.92 cm), or store a mini or thin and light notebook up to 12.1 inch (30.73 cm) inside a neoprene built-in pocket. And just for fun, the headphone pass-through slot ensures access to an MP3 player you can also store inside.

Short summary description HP BP849ET backpack Black Nylon:
This short summary of the HP BP849ET backpack Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

HP BP849ET, 43.9 cm (17.3"), Notebook compartment, Nylon

Long summary description HP BP849ET backpack Black Nylon:
This is an auto-generated long summary of HP BP849ET backpack Black Nylon based on the first three specs of the first five spec groups.

HP BP849ET. Product main colour: Black, Coloration: Monochromatic, Minimum screen size: 30.7 cm (12.1"). Material: Nylon. Quantity per box: 1 pc(s)

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Minimum screen size
30.7 cm (12.1")
Maximum screen size
43.9 cm (17.3")
Features
Country of origin
CHN
Material
Material *
Nylon
Logistics data
Quantity per box
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)