location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LAN & USB Travel Hub Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN & USB Travel Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM868AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962967409 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
NOTE: Certain restrictions and exclusions apply.
Long product name HP LAN & USB Travel Hub Black :
The long product name of HP LAN & USB Travel Hub Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LAN and USB Travel Hub
More>>>
HP LAN & USB Travel Hub Black:
The official description of HP LAN & USB Travel Hub Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LAN and USB Travel Hub is an affordable, compact hub designed to go anywhere. Measuring just 2.36” x 2.36” (60mm x 60mm), it fits easily into a carrying case, backpack or even your pocket. Plug it directly into your notebook with the built-in USB 2.0 cable, to access up to four USB 2.0 ports and a RJ-45 LAN port. Tuck the cable safely into a storage slot on the bottom when it's not in use.

• Compact design measures 2.36 x 2.36 inch (60mm x 60mm) in size


• Contains up to four USB 2.0 ports, plus a RJ-45 LAN port


• Utilize larger USB devices with the extended USB 2.0 port positioned on the top of the hub

Short summary description HP LAN & USB Travel Hub Black:
This short summary of the HP LAN & USB Travel Hub Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LAN & USB Travel Hub, Black, FCC / ICES Class B, CE, ASBS (South Africa); UL / cUL, LVD (EN60950), CB, SASO (Arabia), UkrSEPRO..., 60 g, 60 x 60 x 22 mm, USB, -Windows XP -Windows Vista -Windows 7

Long summary description HP LAN & USB Travel Hub Black:
This is an auto-generated long summary of HP LAN & USB Travel Hub Black based on the first three specs of the first five spec groups.

HP LAN & USB Travel Hub. Product colour: Black, Certification: FCC / ICES Class B, CE, ASBS (South Africa); UL / cUL, LVD (EN60950), CB, SASO (Arabia), UkrSEPRO.... Weight: 60 g. Dimensions (WxDxH): 60 x 60 x 22 mm, Interface: USB, Compatible operating systems: -Windows XP -Windows Vista -Windows 7

Ports & interfaces
USB 2.0 ports quantity *
4
Performance
Product colour *
Black
Certification
FCC / ICES Class B, CE, ASBS (South Africa); UL / cUL, LVD (EN60950), CB, SASO (Arabia), UkrSEPRO Safety Certification (Ukraine)
Software
Mac compatibility
No
Weight & dimensions
Weight
60 g
Other features
Dimensions (WxDxH)
60 x 60 x 22 mm
Interface
USB
Compatible operating systems
-Windows XP -Windows Vista -Windows 7
Connector(s)
4x USB, 1x RJ-45