HP logo

HP dx2400 + L1950 + Microsoft Office Small Business 2007 Intel® Itanium® E2160 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business Mini Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26056
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dx2400 + L1950 + Microsoft Office Small Business 2007 Intel® Itanium® E2160 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business Mini Tower PC:

HP dx2400 + L1950 + Microsoft Office Small Business 2007, 1.8 GHz, Intel® Itanium®, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP dx2400 + L1950 + Microsoft Office Small Business 2007 Intel® Itanium® E2160 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business Mini Tower PC:

HP dx2400 + L1950 + Microsoft Office Small Business 2007. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.