location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6715b + iPAQ 514 Voice Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BKE065ET1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Sep 2008
Product end of life date
Bullet Points HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TL-60 2 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB
  • - AMD Radeon X1250
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Warranty: standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business :
The long product name of HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6715b AMD Turion 64 X2 TL-60 2048M/160G 15.4" WSXGA+ & iPAQ 514 Voice Messenger
More>>>
HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business:
The official description of HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extensive connectivity, 15.4” widescreen, AMD processors.

Productivity just got smarter. Packed with the latest AMD Mobile Technology and a 15.4” diagonal widescreen, the HP Compaq 6715b Notebook PC offers you extensive connectivity and enhanced security at an exceptional price.

Short summary description HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business:
This short summary of the HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6715b + iPAQ 514 Voice Messenger, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB, Windows Vista Business

Long summary description HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business:
This is an auto-generated long summary of HP 6715b + iPAQ 514 Voice Messenger TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X1250 Windows Vista Business based on the first three specs of the first five spec groups.

HP 6715b + iPAQ 514 Voice Messenger. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-60
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
AMD Radeon X1250
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
357 mm
Depth
265 mm
Height
35 mm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Type
PC
Display
LCD
Relative humidity
20 - 80%
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92