location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK356AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631000823 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black, Grey
Warranty: 2 years limited
Long product name HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey :
The long product name of HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP HD-3100 Webcam
More>>>
HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey:
The official description of HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- With the HP Webcam HD-3100 you can enjoy a premium webcam with a suite of fun effects and communications software, great HD video resolution and so much more.
- Get superb performance in 720P at up to 30 frames per second in HD resolution. HP TrueVision delivers improved low-light video performance, while adaptive lighting adjusts for changing light. Automatic white balance keeps colours true.
- The 16 x 9 widescreen means no one is left out, and a range of software increases the fun. Take videos and photos with ArcSoft Webcam Companion 3, use Magic-I Visual Effects 2 to add fun frames and special effects, then edit the results with ShowBiz.
- Capture and show videos and photos to your friends and family, or share them with everyone on YouTube. They'll be impressed by the 5MP still photo quality.
- The USB cable makes setting up more flexible. Then connect with the world via the four leading instant messaging systems, including AIM™, Skype®, Windows Live Messenger, and Yahoo!® Messenger. Facetracking keeps focus where you want it.
- With digital zoom, live video resolution support of up to 30 fps, and extensive tilt and pan, you won't miss any action. HP Instant Image Capture, HP Instant Chat Button and HP Instant Video offer full functionality to your fingers.

Short summary description HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey:
This short summary of the HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-3100, 5 MP, 1280 x 720 pixels, 30 fps, 720p, JPG, USB 2.0

Long summary description HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey:
This is an auto-generated long summary of HP HD-3100 webcam 5 MP 1280 x 720 pixels USB 2.0 Black, Grey based on the first three specs of the first five spec groups.

HP HD-3100. Megapixel (approx.): 5 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Grey, Mounting type: Clip. Width: 74.3 mm, Depth: 70.1 mm, Height: 65.3 mm. Package weight: 268 g. Minimum RAM: 1024 MB

Performance
Megapixel (approx.) *
5 MP
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Supported video modes
720p
Photo feature
Yes
Image formats supported
JPG
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Grey
Mounting type *
Clip
Sensor type
CMOS
USB powered
Yes
Cable length
1.8 m
LED indicators
Yes
Tilt angle range
0 - -30°
Pan range
0 - 360°
Software
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
74.3 mm
Depth
70.1 mm
Height
65.3 mm
Weight
100 g
Packaging data
Package weight
268 g
System requirements
Minimum RAM
1024 MB
Internet connection required
Yes
Optical drive required
Yes
Other features
Minimum processor
Intel Pentium 4 / AMD Athlon 2.4 GHz
Minimum storage drive space
230 MB
USB required
Yes
Package dimensions (WxDxH)
144 x 81 x 204 mm
Country Distributor
United Kingdom 1 distributor(s)