Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 314 Travel Companion + TMC Car Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFB077AA1
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17091
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Feb 2020 04:59:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g :
The short editorial description of HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g

iPAQ 314 Travel Companion + TMC Car Charger
More>>>
HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g:
The official marketing text of HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g as supplied by the manufacturer

The HP iPAQ 300 Travel Companion is a sleek personal navigation system that provides a unique 3D travel experience. The high-definition 4.3-inch touch screen display and high-performance GPS technology make it as beautiful as it is helpful.

Features

- View your maps in 3D for more true-to-life navigation. Locate restaurants, museums, shops and other attractions from millions of points of interest pre-loaded on the device.

- Enjoy a fast, immersive navigation experience thanks to the Centrality Titan dual-core 600 MHz processor, on a high-definition 4.3-inch touch screen display that provides spectacular visibility.

- Enjoy your music, videos, preinstalled games, and photos on this premium entertainment system. Stay on time while you travel with the integrated World Clock.

- Plan your trip, business or leisure, from the comfort of your PC. Search for points of interest, personalize your trip, share with friends and colleagues. And when ready, download to your device and go.

- Connect to your Bluetooth - enabled mobile phone for use as a hands-free answering system.

Short summary description HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g:
This short summary of the HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ 314 Travel Companion + TMC Car Charger, 800 x 480 pixels, 65536 colors, 0.128 GB, 0.6 GHz, SiRFtitan, SiRF

Long summary description HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g:
This is an auto-generated long summary of HP iPAQ 314 Travel Companion + TMC Car Charger handheld mobile computer 800 x 480 pixels 187 g based on the first three specs of the first five spec groups.

HP iPAQ 314 Travel Companion + TMC Car Charger. Display resolution: 800 x 480 pixels. Internal memory: 0.128 GB. Processor frequency: 0.6 GHz. Operating system installed: Windows CE 5.0

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 480 pixels
Display number of colours
65536 colors
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.128 GB
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.6 GHz
Built-in processor
Whether or not a processor is built into the device.
SiRFtitan
GPS Performance
GPS receiver
Description of the GPS receiver that integrated in or supported by this product.
SiRF
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows CE 5.0
Basemap
Basemap installed on the device.
Yes
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data transmission
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1700 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
187 g
Width *
The measurement or extent of something from side to side.
110.2 mm
Depth *
The distance from the front to the back of something.
18.2 mm
Height *
The measurement of the product from head to foot or from base to top.
86.8 mm
Technical details
RFID reader *
No
Barcode reader
No
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x mini-USB
Customer service details
X