HP logo

HP ProBook 6570b + U4395A Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104100
Info modified on:
23 Jul 2024, 20:58:45
Warranty:
1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery.
Long product name HP ProBook 6570b + U4395A Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

Intel Core i5-3210M (2.5GHz, 3MB), 15.6" HD+ LED (1600 x 900), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA II, DVD+/-RW SuperMulti DL, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0+ EDR, webcam, Windows 7 Professional 64 + 3 year Pickup & Return Commercial Notebook Only Service (U4395A)

HP ProBook 6570b + U4395A Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

Tailored for business. Optimized for Genuine Windows 7 Professional, this configurable notebook features a 39,6 cm (15.6") diagonal display and UMA or discrete graphics. From the professional design to Intel® technology, you’re ready for business.

Features

Featuring Windows 7 Professional and/or other operating systems

Constructed for business on the go.
- From the bead-blast aluminum display enclosure to the wear-resistant tungsten-colored finish, this mainstream business laptop polishes off your professional look.
- Accidents happen. HP 3D DriveGuard helps protect your notebook’s hard drive against impact, bumps and drops so your data has enhanced protection.
- When size matters, you get to choose. Opt for 39,6 cm (15.6") diagonal HD or HD+ displays.

It’s good to have options.
- Choose between UMA or performance discrete graphics to create impactful visuals that'll impress the boss and co-workers. Plug into additional monitors for a total of four displays to gain an immersive graphics and computing experience with AMD Eyefinity technology.
- Boost security and simplify access to your computer with the optional Smart Card Reader.
- Easily navigate your screen with the optional pointstick.
- Is lighter weight or longer battery life most important? Configure your notebook with the battery options that work best for you.
- Gain a numeric keypad and a calculator button to run calculations fast.

Rely on a notebook truly built for business.
- Intel® Core™ processors with vPro™ Technology help reduce IT maintenance costs by enabling remote configuration, diagnosis, isolation and repair of infected PCs.
- When your workload ramps up, your PC keeps up with added processor performance, thanks to Intel Turbo Boost Technology 2.0.
- Access the Internet and email in more places than ever, thanks to various wireless technologies that keep you connected — from Wi-Fi CERTIFIED™ WLAN to HP Mobile Broadband featuring 3G and 4G and optional Bluetooth connectivity.

Short summary description HP ProBook 6570b + U4395A Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 6570b + U4395A, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 6570b + U4395A Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 6570b + U4395A. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2.51 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.